EN
  • EN
  • DE

G65SC22PI-2

Part No G65SC22PI-2
Manufacturer California Micro Devices Corp
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031617-G65SC22PI-2
Categories OEM Parts(F-I)
Manufacturer California Micro Devices Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G65SC22PI-2 CAD Model

Description

The G65SC22PI-2 is a Versatile Interface Adapter (VIA) manufactured by California Micro Devices Corp. Similar to the G65SC22P-2, it is designed to provide versatile input/output capabilities for microprocessors and microcontrollers, commonly used in embedded systems to interface with peripheral devices and manage various input and output signals. The 'I' in the part number likely indicates an industrial temperature range.

Applications

  • Embedded Systems: Acts as a peripheral interface for microcontrollers and microprocessors.
  • Industrial Control Systems: Specifically designed for use in harsher industrial environments for controlling and monitoring equipment.
  • Data Acquisition Systems: Provides interfaces for sensors and data logging devices, especially in industrial settings.
  • Robotics: Enables communication between the control system and various robotic components in industrial automation.
  • Instrumentation: Used in test and measurement equipment to interface with external devices in potentially harsh environments.

Features

  • Two 8-bit Bidirectional I/O Ports.
  • Two Programmable Interval Timers.
  • Serial Port with Baud Rate Generator.
  • Interrupt Handling Capability.
  • Handshake Control Signals.
  • TTL Compatible Inputs and Outputs.
  • Extended Industrial Temperature Range.

Benefits

  • Flexible I/O Interface: Provides versatile input/output capabilities for a wide range of peripherals.
  • Timer Functionality: Offers programmable timers for timing and control applications.
  • Serial Communication: Facilitates serial communication with other devices.
  • Interrupt Handling: Simplifies interrupt-driven system design.
  • Easy Integration: Compatible with standard TTL logic levels for easy interfacing.
  • Reliable Performance in Harsh Environments: Designed for stable operation over an extended temperature range.

Additional Details

The G65SC22PI-2 features two 8-bit bidirectional I/O ports (Port A and Port B), each configurable as either inputs or outputs. It includes two programmable interval timers for precise timing and control of external events. A built-in serial port with a baud rate generator facilitates serial communication with other devices. The interrupt handling capability simplifies interrupt-driven system designs. Handshake control signals enable synchronized data transfer with peripheral devices. It operates from a 5V power supply and is typically available in a DIP (Dual In-line Package). The key difference is its industrial temperature range, typically -40°C to +85°C. Refer to the manufacturer's datasheet for detailed specifications, pinout diagrams, timing characteristics, programming information, and specific operating temperature range to ensure proper and reliable performance in demanding industrial applications.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess