EN
  • EN
  • DE
  • IT

2N3684

Part No 2N3684
Manufacturer Calogic, LLC
Catalog Hard To Find
Description N CHANNEL JFET LOW NOISE AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Calogic, LLC
Win Source Part Number 1123754-2N3684
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3684 CAD Model

Description

The 2N3684 is a silicon N-channel junction field-effect transistor (JFET) manufactured by Calogic, LLC. It is designed for low-noise amplifier applications and analog switching. This JFET offers high input impedance and low output impedance, making it suitable for sensitive circuits.

Applications

  • Low-noise amplifiers
  • Analog switches
  • Sample-and-hold circuits
  • Mixers
  • Oscillators

Features

  • High input impedance
  • Low noise figure
  • Low output impedance
  • High gain
  • Fast switching speed

Benefits

  • Improved signal-to-noise ratio in amplifier circuits
  • Reduced signal loss due to high input impedance
  • Efficient analog switching with minimal distortion
  • Stable performance over a wide range of operating conditions
  • Enhanced circuit performance in various applications

Technical Specifications

The typical specifications include:

  • Gate-Source Breakdown Voltage: -30V
  • Drain-Source Voltage: 25V
  • Gate-Source Voltage: -30V
  • Drain Current: 20mA
  • Power Dissipation: 300mW
  • Operating Temperature Range: -65°C to +150°C

The 2N3684 is commonly used in audio preamplifiers, RF amplifiers, and instrumentation amplifiers where low noise is a critical requirement. Its fast switching speed also makes it suitable for data acquisition systems and other high-speed applications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess