EN
  • EN
  • DE
  • IT

LH0033G

Part No LH0033G
Manufacturer Calogic, LLC
Description Fast Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Calogic, LLC
Win Source Part Number 1196318-LH0033G
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH0033G CAD Model

Description

The LH0033G is a high-speed, high-impedance buffer amplifier manufactured by Calogic, LLC. It's designed to isolate high-impedance sources from low-impedance loads, providing minimal loading effect and high bandwidth.

Applications:

  • Data acquisition systems: Buffering high-impedance sensor outputs.
  • Sample-and-hold circuits: Isolating the holding capacitor from the output load.
  • Line drivers: Driving long cables with minimal signal degradation.
  • Instrumentation amplifiers: Providing high input impedance for accurate measurements.
  • Active filters: Buffering filter stages to prevent loading effects.

Features:

  • High input impedance: Minimizes loading of the source signal.
  • High slew rate: Allows for fast signal transmission and minimal distortion.
  • Wide bandwidth: Supports high-frequency signals.
  • Low output impedance: Drives low-impedance loads effectively.
  • Low bias current: Minimizes DC errors.

Benefits:

  • Accurate signal transfer: High input impedance ensures minimal loading of the source signal.
  • Fast signal transmission: High slew rate and wide bandwidth allow for accurate reproduction of high-frequency signals.
  • Stable operation: Low output impedance ensures stable operation with a wide range of loads.
  • Reduced DC errors: Low bias current minimizes DC offset errors.
  • Improved system performance: Reduces signal degradation and improves overall system accuracy.

Additional Details:

The LH0033G is a monolithic integrated circuit available in a variety of packages, including metal can and DIP configurations. The device requires external power supplies for operation. The high input impedance minimizes the loading effect on the source signal, while the low output impedance allows the device to drive low-impedance loads without significant signal attenuation. The high slew rate and wide bandwidth make it suitable for applications requiring high-speed signal processing. Proper power supply decoupling and grounding techniques are essential for minimizing noise and ensuring stable operation. The device's performance is typically specified over a wide temperature range.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess