EN
  • EN
  • DE
  • IT

SST174

Part No SST174
Manufacturer Calogic, LLC
Catalog Electronic Wholesale
Description P-Channel JFET Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1259738-SST174
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SST174 CAD Model

Description

The SST174 is a P-Channel JFET (Junction Field-Effect Transistor) manufactured by Calogic, LLC. This JFET is designed for low noise amplifier, analog switch, and high impedance buffer applications. It features high input impedance, low noise, and excellent linearity, making it suitable for sensitive analog circuits. The SST174's characteristics make it a valuable component in audio preamplifiers, instrumentation amplifiers, and high-impedance sensor interfaces.

Applications

  • Low Noise Amplifiers: Used in low noise amplifier circuits to amplify weak signals with minimal added noise.
  • Analog Switches: Employed as analog switches to switch analog signals with low distortion.
  • High Impedance Buffers: Utilized as high impedance buffers to isolate sensitive circuits from load variations.
  • Audio Preamplifiers: Found in audio preamplifiers for amplifying microphone and instrument signals.
  • Instrumentation Amplifiers: Used in instrumentation amplifiers for precision measurement applications.

Features

  • P-Channel JFET: Provides high input impedance and low noise characteristics.
  • Low Noise: Minimizes noise contribution in sensitive analog circuits.
  • High Input Impedance: Reduces loading effects on signal sources.
  • Excellent Linearity: Ensures accurate signal amplification and switching.
  • Small Signal Device: Designed for low current and voltage applications.

Benefits

  • Low Noise Amplification: Provides clean amplification of weak signals.
  • Reduced Signal Loading: High input impedance minimizes loading effects.
  • Accurate Signal Processing: Excellent linearity ensures accurate signal handling.
  • Versatile Applications: Suitable for a wide range of analog circuit designs.
  • Stable Performance: Robust design ensures stable operation.

Additional Details

The SST174 is typically available in TO-92 and surface mount packages. Key specifications include gate-source breakdown voltage (VGS(off)), drain current (IDSS), and transconductance (gm). The gate-source cutoff voltage (VGS(off)) is an important parameter that determines the voltage at which the JFET turns off. The drain current (IDSS) is the maximum drain current with zero gate-source voltage. The transconductance (gm) indicates the amplification factor of the JFET. The device is often used in applications where low noise and high input impedance are critical requirements. Proper biasing is essential for achieving optimal performance. Careful selection of external components ensures stable and predictable operation in sensitive analog applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6815 $57.9275
210+ $0.5593 $117.4530
320+ $0.5417 $173.3440
445+ $0.5243 $233.3135
570+ $0.5068 $288.8760
765+ $0.4544 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess