EN
  • EN
  • DE
  • IT

SSTJ210

Part No SSTJ210
Manufacturer Calogic, LLC
Catalog Electronic Wholesale
Description N-Channel JFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Calogic, LLC
Win Source Part Number 1260042-SSTJ210
Manufacturer Homepage www.calogic.net
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTJ210 CAD Model

Description

The SSTJ210 is a Junction Field-Effect Transistor (JFET) manufactured by Calogic, LLC. It is an N-channel JFET designed for low-noise amplifier and switching applications. Known for its high input impedance and low noise characteristics, it's suitable for sensitive analog circuits.

Applications

  • Low-Noise Amplifiers (LNAs): Used in radio receivers, audio amplifiers, and instrumentation amplifiers.
  • Analog Switches: Employed in multiplexers, sample-and-hold circuits, and other switching applications.
  • Impedance Buffers: Provides high input impedance to minimize loading effects on signal sources.
  • Current Sources: Used in constant current circuits.
  • Mixers: Suitable for signal mixing in communication systems.

Features

  • N-Channel JFET: Simple gate drive requirements.
  • High Input Impedance: Minimizes loading on signal sources.
  • Low Noise: Ideal for sensitive analog applications.
  • High Gain: Provides significant signal amplification.
  • Fast Switching Speed: Enables use in high-frequency applications.

Benefits

  • Improved Signal Quality: Low noise contributes to cleaner signals.
  • Reduced Signal Loading: High input impedance minimizes signal distortion.
  • Simplified Circuit Design: JFET characteristics simplify amplifier and switch designs.
  • High Sensitivity: Amplifies weak signals effectively.
  • Versatile Application: Suitable for a wide range of analog circuits.

Additional Details

The SSTJ210 is typically available in through-hole packages such as TO-92 or surface-mount packages like SOT-23. Key specifications include gate-source breakdown voltage, drain current, transconductance, and noise figure. The gate must be reverse-biased for normal operation. Refer to the datasheet for detailed electrical characteristics, application notes, and recommended operating conditions. Proper biasing is crucial to achieving optimal performance and minimizing distortion. The JFET is often used in conjunction with other discrete components to build complete amplifier or switching circuits. Always consult the manufacturer's datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess