EN
  • EN
  • DE

RCR-33336000

Part No RCR-33336000
Manufacturer Carling Technologies
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087788-RCR-33336000
Categories OEM Parts(O-R)
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCR-33336000 CAD Model

Description

The Carling Technologies RCR-33336000 is a rocker switch, typically used for power control in a variety of applications. Carling Technologies is a well-known manufacturer of switches and circuit protection devices, and the RCR series is recognized for its reliability and durability.

Applications

  • Power Supplies: Used as a main power switch in electronic power supplies.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer devices.
  • Marine Applications: Often used in boats and other marine vehicles due to its robust construction.
  • Industrial Equipment: Integrated into machinery and control panels for power on/off functions.
  • Automotive Applications: Used in some automotive applications for accessory power control.

Features

  • Rocker Actuation: Features a rocker-style actuator for easy operation.
  • Multiple Pole Configurations: Available in various pole configurations (single pole, double pole) to suit different circuit requirements.
  • Multiple Throw Configurations: Can be configured as single throw, double throw, or momentary switches.
  • High Current Capacity: Designed to handle significant current loads.
  • Durable Construction: Built with high-quality materials for long-lasting performance.

Benefits

  • Reliable Operation: Provides consistent and dependable switching performance.
  • Easy Installation: Simple to install with various mounting options.
  • Versatile Applications: Suitable for a wide range of applications due to its various configurations.
  • Long Lifespan: Offers extended operational life, reducing maintenance costs.
  • Safety: Designed to meet safety standards for electrical equipment.

Technical Details

The RCR-33336000 rocker switch typically has a voltage rating of 125/250VAC and a current rating that varies depending on the specific model. It has various terminal options including quick connect, solder lug, and screw terminals. The switch body is often made of durable plastic, and the contacts are made of a conductive material like silver alloy. Carling Technologies' rocker switches are often certified by UL, CSA, and other regulatory agencies. The specific electrical and mechanical lifespan of the switch depends on the load and operating conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess