EN
  • EN
  • DE

93C46WI

Part No 93C46WI
Manufacturer Catalyst Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0602+
Reference case SOP
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 744126-93C46WI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93C46WI CAD Model

Description

The 93C46WI is a 1K-bit Microwire Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It is a non-volatile memory device that can be electrically erased and reprogrammed, making it suitable for applications requiring data storage that persists even when power is removed.

Applications

  • Consumer Electronics
  • Industrial Controls
  • Automotive Electronics
  • Medical Devices
  • Identification and Configuration Storage

Features

  • 1K-bit Memory: Provides 1024 bits of storage capacity.
  • Microwire Serial Interface: Simple 3-wire serial interface for easy communication.
  • Low Voltage Operation: Operates at low voltages, typically 2.5V to 5.5V.
  • Self-Timed Erase/Write Cycle: Simplifies programming by automatically timing the erase and write operations.
  • Write Protect Feature: Protects data from accidental overwriting.
  • High Reliability: Offers high endurance and data retention.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Easy to Use: Simple Microwire interface simplifies integration into embedded systems.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Compact Size: Small package allows for use in space-constrained applications.

Additional Details

The 93C46WI uses a Microwire interface, which consists of three wires: Serial Clock (SK), Serial Input (DI), and Serial Output (DO). The device supports a self-timed erase/write cycle, which means that the microcontroller does not need to manage the timing of the erase and write operations. The write protect feature can be enabled to prevent accidental data corruption. The EEPROM offers high endurance, typically 1 million erase/write cycles, and long data retention, typically 100 years. It's commonly available in small outline packages such as SOIC and TSSOP. The specific operating voltage range, write cycle time, and other parameters can be found in the device's datasheet.

This Serial EEPROM is a versatile and reliable solution for storing small amounts of configuration data or other non-volatile information in a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6597 $116.1790
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess