EN
  • EN
  • DE

TSM103WAI

Part No TSM103WAI
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8L
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 728054-TSM103WAI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSM103WAI CAD Model

Description

The TSM103WAI from STMicroelectronics is a versatile integrated circuit that combines two operational amplifiers with a voltage reference in a single package. This multi-functional device is designed to offer precision and reliability for a wide range of applications, making it an excellent choice for designers looking for a compact solution for their circuitry needs.

Key Features

  • Dual Operational Amplifiers: The TSM103WAI houses two internally compensated operational amplifiers. These op-amps are characterized by low power consumption and a wide range of common-mode input voltages, making them suitable for battery-operated devices and general-purpose applications.
  • Voltage Reference: Alongside the op-amps, a precise voltage reference is integrated into the device. This 2.5V reference provides excellent stability and low temperature coefficient, ensuring accurate performance over a variety of conditions.
  • Low Power Consumption: With a design focused on energy efficiency, the TSM103WAI is an ideal choice for power-sensitive applications. Its low power draw helps to extend battery life and reduce thermal footprint.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range from 2.7V to 16V, offering flexibility in different system designs and ensuring compatibility with both low and standard voltage operations.
  • High Gain Bandwidth Product: The op-amps in the TSM103WAI offer a high gain bandwidth product, which allows for good frequency response and makes them suitable for audio processing, filtering, and signal conditioning tasks.

Applications

The TSM103WAI is utilized in a diverse array of applications. Its dual op-amps and voltage reference make it particularly useful in power supply management, sensor signal conditioning, battery chargers, and voltage monitoring systems. Additionally, its precision and low power consumption are beneficial for portable and wearable technology, as well as automotive and industrial control systems.

Package and Reliability

This integrated circuit is offered in a compact SO-8 package, which is ideal for space-constrained applications. The TSM103WAI is also characterized by its robustness and long-term reliability, meeting the high-quality standards expected from STMicroelectronics products.

Overall, the TSM103WAI represents a practical solution for designers seeking to incorporate operational amplifiers and voltage reference functionality into their systems without compromising on space or power efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1502 $57.8270
940+ $0.1233 $115.9020
1,455+ $0.1194 $173.7270
2,000+ $0.1155 $231.0000
2,590+ $0.1117 $289.3030
3,465+ $0.1002 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess