EN
  • EN
  • DE

MC74F04D

Part No MC74F04D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description INVERTER 6-ELEMENT BIPOLAR 14PIN / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F04
Standard Package 4,438 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926269-MC74F04D
Ultra Librarian 3D Model Ultra Librarian MC74F04D CAD Model

Description

The ON Semiconductor MC74F04D is a high-performance hex inverter integrated circuit, designed to provide reliable logic inversion with high-speed operation. This component is part of ON Semiconductor's F-Series logic family, which is renowned for its fast switching capabilities and robust performance. The MC74F04D is particularly suited for applications that require the inversion of digital signals with minimal propagation delay and power consumption.

Key Features

  • Logic Type: The MC74F04D is a hex inverter, meaning it contains six independent inverter gates in a single package, thus providing multiple inversion functions in a compact footprint.
  • Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • High Speed: Characterized by its fast switching speeds, the device is capable of handling significant frequency rates, which is essential for high-speed digital circuits.
  • Low Power Dissipation: The MC74F04D has been designed for low power consumption, helping to reduce the overall power requirements of the systems it is integrated into.
  • Output Drive Capability: This IC can drive up to 10 LS-TTL loads, providing sufficient current to handle standard loads within TTL logic circuits.
  • Package: The device comes in a standard SOIC-14 package, which is suitable for surface-mount technology (SMT) and is widely used in modern electronic assemblies for its space-saving advantages.

Applications

The MC74F04D hex inverter is versatile and can be used in a variety of digital applications, including:

  • Logic circuit design and implementation
  • Signal processing
  • Waveform generation
  • Timing circuits
  • Computer motherboard and peripheral interface logic
  • Control systems

In summary, the ON Semiconductor MC74F04D is a reliable and efficient solution for designers looking to implement logic inversion in their digital systems. Its high-speed performance, low power dissipation, and compact SOIC-14 package make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess