EN
  • EN
  • DE

LPC2131FBD64

Part No LPC2131FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204130-LPC2131FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2131FBD64 CAD Model

Description

NXP LPC2131FBD64 Microcontroller

The NXP LPC2131FBD64 is a robust microcontroller that belongs to the LPC2100 family, designed to operate with high efficiency and performance in embedded applications. It is built on a 32-bit ARM7TDMI-S CPU core with a wide range of integrated peripherals, making it a versatile choice for a variety of electronic systems.

Key Features:

  • Processor Core: 32-bit ARM7TDMI-S processor, which provides a perfect blend of power, speed, and efficiency, making it suitable for low-power applications.
  • Memory: Comes with 32 kB of on-chip static RAM and 128 kB of on-chip flash memory, providing ample space for complex code and data storage.
  • Speed: Operates at a maximum frequency of 60 MHz, delivering the computational horsepower needed for time-sensitive tasks.
  • Digital Peripherals: Includes a variety of digital peripherals such as General Purpose I/O (GPIO) ports, multiple 32-bit timers, two UARTs, two I2C-bus interfaces, and two SPI/SSP serial interfaces, which expand its capabilities in handling communication and control tasks.
  • Analog Features: Features a 10-bit ADC with multiple channels, allowing for precise analog to digital conversion for sensor interfacing and data acquisition.
  • Package: Available in a compact 64-pin LQFP package, which optimizes board space without sacrificing performance.
  • Power-saving Modes: Equipped with multiple power-saving modes, including Idle and Power-down modes, which help in reducing power consumption and extending battery life in portable applications.
  • System Control: Contains a Vectored Interrupt Controller (VIC) for low-latency interrupt processing and a System Control Block (SCB) for enhanced system configuration.
  • Debugging and Support: Embedded In-System Programming (ISP) and In-Application Programming (IAP) support through on-chip boot loader software, along with JTAG and Enhanced Trace interfaces for advanced debugging.

This microcontroller is an excellent choice for applications in industrial control, medical systems, access control, point-of-sale, and wherever a reliable, high-performance microcontroller is needed. The LPC2131FBD64's integration of essential features ensures a cost-effective solution that simplifies design and reduces time to market for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,085 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess