EN
  • EN
  • DE

CAT24WC128JI-1.8TE13

Part No CAT24WC128JI-1.8TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1051105-CAT24WC128JI-1.8TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC128JI-1.8TE13 CAD Model

Description

The CAT24WC128JI-1.8TE13 is a 128-Kb I2C Serial CMOS EEPROM from Catalyst Semiconductor. This device features a low-voltage operation and is optimized for use in a wide range of applications requiring non-volatile memory storage.

Applications

  • Consumer Electronics: Set-top boxes, DVD players, and other consumer devices requiring storage of user preferences or configuration data.
  • Industrial Control: Programmable logic controllers (PLCs), industrial computers, and other industrial systems where non-volatile memory is crucial.
  • Medical Devices: Medical instruments and equipment needing to store calibration data or operational parameters.
  • Automotive Electronics: Car radios, infotainment systems, and engine control units (ECUs) for storing settings and diagnostic information.
  • Networking Equipment: Routers, switches, and modems for storing configuration files and network parameters.

Features

  • 128-Kb EEPROM: Provides 128 kilobits of electrically erasable and programmable read-only memory.
  • I2C Interface: Supports the industry-standard I2C serial communication protocol for easy integration with microcontrollers and other devices.
  • Low-Voltage Operation (1.8V): Operates at a low voltage of 1.8V, making it suitable for low-power applications.
  • Self-Timed Write Cycle: Includes a self-timed write cycle, simplifying the write operation process.
  • Write Protect Feature: Offers a write protect feature to prevent accidental modification of the memory content.
  • High Reliability: Designed for high endurance and data retention, ensuring long-term reliability.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits

  • Non-Volatile Memory: Retains data even when power is removed, ensuring that critical information is not lost.
  • Easy Integration: The I2C interface simplifies integration with various microcontrollers and systems.
  • Low Power Consumption: Low-voltage operation minimizes power consumption, making it suitable for battery-powered applications.
  • Data Protection: The write protect feature prevents accidental overwriting of data, ensuring data integrity.
  • Reliable Performance: High endurance and data retention ensure reliable performance over a long lifespan.

Technical Specifications

The CAT24WC128JI-1.8TE13 operates in the temperature range of -40°C to +85°C. It is available in a variety of packages including SOIC and TSSOP. Its endurance is rated for 1 million write cycles per byte, and data retention is guaranteed for 100 years. The I2C clock frequency supports up to 400 kHz. The device also features a page write mode, allowing for faster write operations by writing multiple bytes in a single operation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0658
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess