EN
  • EN
  • DE

CAT25128VI

Part No CAT25128VI
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820175-CAT25128VI
Ultra Librarian 3D Model Ultra Librarian CAT25128VI CAD Model

Description

The CAT25128VI is a 128-Kb SPI Serial CMOS EEPROM device manufactured by Catalyst Semiconductor (now ON Semiconductor). This memory device offers a versatile and cost-effective solution for non-volatile data storage in a wide range of applications. It utilizes a standard Serial Peripheral Interface (SPI) for communication, ensuring easy integration with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices to store user settings, calibration data, and firmware updates.
  • Industrial Control: Employed in industrial equipment, PLCs, and data loggers for storing configuration parameters, sensor calibration data, and system logs.
  • Automotive Electronics: Used in automotive systems for storing vehicle identification numbers (VINs), diagnostic trouble codes (DTCs), and other critical data.
  • Medical Devices: Integrated into medical equipment for storing calibration data, patient information, and device settings.
  • Networking Equipment: Used in routers, switches, and other networking devices to store configuration settings, network parameters, and firmware images.

Features

  • Memory Capacity: Offers a 128-Kb (16K x 8) EEPROM memory array, providing ample storage for configuration data and parameters.
  • SPI Interface: Employs a standard Serial Peripheral Interface (SPI) for simple and efficient communication with microcontrollers.
  • Low-Voltage Operation: Operates at low voltage, reducing power consumption and making it suitable for battery-powered applications.
  • Write Protection: Features software and hardware write protection mechanisms to prevent accidental data corruption.
  • High Endurance: Provides high endurance, ensuring that data can be written and erased many times without degradation.
  • Data Retention: Offers long data retention, ensuring that data is preserved even when power is removed for extended periods.

Benefits

  • Easy Integration: The standard SPI interface allows for straightforward integration into microcontroller-based systems.
  • Low Power Consumption: Low-voltage operation minimizes power consumption, extending battery life in portable applications.
  • Reliable Data Storage: High endurance and long data retention ensure reliable non-volatile data storage.
  • Data Protection: Write protection mechanisms prevent accidental data corruption, ensuring data integrity.
  • Compact Package: Available in small surface-mount packages, minimizing board space requirements.

Additional Details

The CAT25128VI operates within a specified voltage and temperature range. It is typically available in packages such as SOIC (Small Outline Integrated Circuit) and TSSOP (Thin Shrink Small Outline Package). The device supports various SPI modes and clock frequencies, providing flexibility in system design. The write cycle time is typically a few milliseconds, and the device offers features such as page write and sequential read to optimize performance. The CAT25128VI is a reliable and versatile EEPROM solution for a wide range of applications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4494 $51.6810
275+ $0.3688 $101.4200
420+ $0.3572 $150.0240
580+ $0.3457 $200.5060
750+ $0.3342 $250.6500
1,005+ $0.2996 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,230 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess