EN
  • EN
  • DE

LM337CD2T

Part No LM337CD2T
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827770-LM337CD2T
Ultra Librarian 3D Model Ultra Librarian LM337CD2T CAD Model

Description

The LM337CD2T from ON Semiconductor is a versatile and reliable adjustable negative voltage regulator designed to offer a convenient and efficient solution for applications requiring a precisely controlled negative voltage. This regulator is capable of supplying in excess of 1.5 A over an output voltage range of -1.2 V to -37 V, making it an ideal choice for a wide array of electronic devices and projects.

Key Features

  • Output Voltage Range: The LM337CD2T provides an adjustable output voltage from -1.2 V to -37 V, allowing for flexibility in various applications.
  • Current Output: Capable of delivering more than 1.5 A of load current with adequate heat sinking, it can power a range of devices.
  • Thermal Overload Protection: With built-in thermal overload protection, the device safeguards itself from damage that can occur due to overheating.
  • Short Circuit Protection: The inclusion of short circuit protection ensures that the regulator and your circuit remain safe during accidental shorts.
  • Output Transistor Safe-Area Compensation: This feature prevents the output transistor from being damaged by high load conditions.

Applications

The LM337CD2T is suitable for a variety of applications including:

  • Power supplies for negative voltage circuits
  • High-efficiency linear regulators
  • Constant current regulators
  • Battery chargers
  • Adjustable power supplies
  • Automotive electronics

Product Specifications

The LM337CD2T comes in a D2PAK package and is characterized for operation from -40°C to +125°C. It adheres to the RoHS compliance, ensuring that it meets the latest environmental standards for electronic components.

Conclusion

ON Semiconductor's LM337CD2T adjustable negative voltage regulator is a robust and flexible component that meets the needs of a broad spectrum of voltage regulation requirements. With its comprehensive protection features and wide range of output voltages, it stands as a prime choice for designers looking to create stable and reliable negative voltage supplies.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess