EN
  • EN
  • DE

T3049T

Part No T3049T
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Pulse
Category Transformers
Family Pulse Transformers
Win Source Part Number 195338-T3049T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3049T CAD Model

Description

The T3049T is a surface-mount Ethernet isolation transformer manufactured by Pulse Electronics. It's designed for use in 10/100/1000 Base-T Ethernet applications where galvanic isolation is required to protect sensitive circuitry from voltage surges and ground loops. The transformer meets IEEE 802.3 standards for Ethernet compatibility and features a compact design for efficient use of board space. Its robust construction ensures reliable performance in demanding environments.

Applications

  • 10/100/1000 Base-T Ethernet ports
  • Network interface cards (NICs)
  • Embedded Ethernet systems
  • Industrial control equipment
  • Routers and switches
  • Power over Ethernet (PoE) applications
  • Networking equipment

Features

  • IEEE 802.3 compliant for Ethernet compatibility
  • Surface mount package for automated assembly
  • High isolation voltage
  • Compact size
  • Low profile
  • RoHS compliant

Benefits

  • Provides galvanic isolation for enhanced safety and protection
  • Reduces common mode noise for improved signal integrity
  • Facilitates compliance with regulatory requirements
  • Enables high-density board designs
  • Simplifies manufacturing and reduces assembly costs
  • Offers reliable performance in harsh environments

Additional Details

The T3049T Ethernet transformer is engineered to provide optimal signal performance and isolation in Ethernet applications. It is built to withstand reflow soldering temperatures. Detailed electrical characteristics, including insertion loss, return loss, and crosstalk, can be found in the product datasheet. It's commonly used in conjunction with other components, such as common-mode chokes, to further enhance noise filtering. The specified operating temperature range allows for usage in various environments. The turns ratio is designed to match the impedance requirements of standard Ethernet PHYs.

You May Also Be Interested in

ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G DUAL POE 0.35A X-TEMP
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess