EN
  • EN
  • DE

CAT25C128V

Part No CAT25C128V
Manufacturer Catalyst Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-8
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
RoHS State Request Verification
Win Source Part Number 722909-CAT25C128V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT25C128V CAD Model

Description

The CAT25C128V is a 128-kb SPI Serial CMOS EEPROM device manufactured by Catalyst Semiconductor. It's designed for applications requiring non-volatile memory storage with a serial interface. This EEPROM utilizes a simple Serial Peripheral Interface (SPI) for communication, which minimizes the number of I/O pins required and simplifies board layout.

Applications:

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices for storing configuration settings and user preferences.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment for storing calibration data and system parameters.
  • Automotive Electronics: Utilized in automotive ECUs (Engine Control Units) and other automotive systems for storing sensor data and configuration information.
  • Medical Devices: Integrated into medical equipment for storing patient data and device settings.
  • Instrumentation: Found in various measurement instruments for storing calibration curves and measurement data.

Features:

  • 128-kb EEPROM: Provides 128 kilobits of non-volatile memory storage.
  • SPI Interface: Uses a standard Serial Peripheral Interface (SPI) for communication.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Write Protect Feature: Includes a write protect feature to prevent accidental overwrites of memory contents.
  • High Reliability: Offers high endurance and data retention.
  • Wide Voltage Range: Operates over a wide voltage range, typically 1.8V to 5.5V.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Simple Interface: The SPI interface simplifies integration into various systems.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Data Protection: The write protect feature prevents accidental data loss.
  • Reliable Operation: Ensures reliable data storage and retrieval over a long period.
  • Flexible Operation: The wide voltage range allows for use in various applications.

Additional Details:

The CAT25C128V typically supports SPI modes 0 and 3. It features a self-timed write cycle, meaning the host microcontroller doesn't need to manage the write timing. The device is available in various packages, including SOIC, TSSOP, and PDIP. Endurance is typically rated at 1 million erase/write cycles per byte, and data retention is typically specified as 100 years. The operating temperature range is usually -40°C to +85°C, making it suitable for industrial applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8099 $63.3465
80+ $1.4853 $118.8240
125+ $1.4391 $179.8875
170+ $1.3929 $236.7930
215+ $1.3467 $289.5405
290+ $1.2070 $350.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess