EN
  • EN
  • DE

CAT28C64BPI-12

Part No CAT28C64BPI-12
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 64K-Bit CMOS PARALLEL E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Catalyst Semiconductor
Win Source Part Number 1159019-CAT28C64BPI-12
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C64BPI-12 CAD Model

Description

The CAT28C64BPI-12 is a 64Kb CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. It is organized as 8K x 8 bits and is designed for applications requiring non-volatile memory storage. This device offers fast access times and is housed in a standard 28-pin DIP (Dual In-Line Package). The 'PI' designation typically indicates a plastic DIP package.

Applications

  • Embedded Systems: Used in microcontrollers, microprocessors, and embedded systems for storing firmware, configuration settings, and calibration data.
  • Industrial Control Systems: Employed in industrial automation equipment, PLCs (Programmable Logic Controllers), and process control systems for storing machine parameters, control algorithms, and data logging information.
  • Telecommunications Equipment: Utilized in routers, switches, and other telecommunications devices for storing network configurations, routing tables, and subscriber data.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration data, instrument settings, and measurement results.
  • Automotive Electronics: Used in automotive control units (ECUs), engine management systems, and infotainment systems for storing vehicle configurations, diagnostic data, and software updates.

Features

  • 64Kb EEPROM: Provides 64 kilobits of non-volatile memory storage (8192 x 8 bits).
  • Fast Access Time: Offers a fast access time of 120 ns, allowing for quick data retrieval.
  • Low Power Consumption: Designed for low-power operation, minimizing energy consumption.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy compatibility and integration.
  • Automatic Page Write: Simplifies write operations by automatically handling page writes.
  • Data Polling: Provides a method for detecting the end of a write cycle.
  • Write Protect: Includes a write protect feature to prevent accidental data corruption.
  • Endurance: High endurance, typically rated for 10,000 erase/write cycles.
  • Data Retention: Long data retention, typically specified as 10 years or more.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Data Access: Enables quick retrieval of stored data, improving system performance.
  • Easy Integration: JEDEC standard pinout and DIP package facilitate easy integration into existing systems.
  • Simplified Write Operations: Automatic page write simplifies the write process and reduces programming complexity.
  • Data Protection: Write protect feature prevents accidental data overwrites, enhancing data security.
  • Reliable Performance: High endurance and long data retention ensure reliable performance over an extended period.

Additional Details

The CAT28C64BPI-12 typically operates on a single 5V power supply. The DIP package allows for easy prototyping and board-level assembly. The device supports both byte write and page write operations. The datasheet provides detailed specifications regarding timing characteristics, electrical parameters, and pinout configurations. The device is suitable for a wide range of applications requiring reliable non-volatile memory storage. The operating temperature range is typically 0°C to +70°C. Before using this device, it is important to consult the datasheet for the latest specifications and application guidelines.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess