EN
  • EN
  • DE

CAT28C64BT13-90T

Part No CAT28C64BT13-90T
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 64K-Bit CMOS PARALLEL EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159021-CAT28C64BT13-90T
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C64BT13-90T CAD Model

Description

The CAT28C64BT13-90T is a 64-kb Parallel CMOS EEPROM manufactured by Catalyst Semiconductor. This EEPROM provides non-volatile memory storage with a parallel interface, designed for applications needing fast access times and reliable data retention. As an older technology, it uses a parallel interface rather than the more modern serial interfaces.

Applications:

  • Legacy Embedded Systems: Used in older embedded systems requiring non-volatile memory for storing boot code or configuration data.
  • Industrial Control Equipment: Employed in legacy industrial control systems for storing program parameters and calibration data.
  • Telecommunications Equipment: Utilized in older telecom infrastructure for storing system configuration and routing tables.
  • BIOS Storage: Historically used to store BIOS (Basic Input/Output System) in older computer systems.

Features:

  • 64-kb EEPROM: Offers 64 kilobits of non-volatile memory.
  • Parallel Interface: Utilizes a parallel interface for fast data access.
  • Fast Access Time: Features a 90ns access time, enabling quick read and write operations.
  • Automatic Page Write: Supports automatic page write, simplifying write operations.
  • Data Protection: Includes data protection features to prevent accidental writes.
  • High Endurance: Provides high endurance for long-term data storage.

Benefits:

  • Non-Volatile Storage: Retains data even without power, ensuring data persistence.
  • Fast Data Access: The parallel interface and fast access time enable quick read and write operations.
  • Simplified Write Operations: Automatic page write simplifies data programming.
  • Data Security: Data protection features prevent unintentional data loss.
  • Long-Term Reliability: High endurance ensures reliable data storage over an extended lifespan.

Additional Details:

The CAT28C64BT13-90T operates with a 5V power supply and is typically available in a DIP package. The device features a self-timed write cycle. Given its 'END-OF-LIFE' category, the CAT28C64BT13-90T is no longer in production and replacements may require significant redesign.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess