EN
  • EN
  • DE

CAT522PI-TE13

Part No CAT522PI-TE13
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051219-CAT522PI-TE13
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT522PI-TE13 CAD Model

Description

The CAT522PI-TE13 is a digitally programmable potentiometer (DPP) manufactured by Catalyst Semiconductor. This device provides a digitally controlled resistance, allowing for precise adjustments in electronic circuits without the need for manual potentiometers. It integrates a digital interface, enabling microcontrollers or other digital systems to control the resistance value.

Applications

  • Gain Control: Used in amplifier circuits to digitally control the gain.
  • Volume Control: Implemented in audio systems to digitally adjust the volume level.
  • Calibration: Employed in calibration circuits to digitally trim or calibrate sensors and other components.
  • Filter Tuning: Used in adjustable filters to digitally control the filter characteristics.
  • LCD Brightness Control: Provides digital control of LCD backlight brightness.

Features

  • Digital Control: Allows precise and repeatable resistance adjustments via a digital interface.
  • Non-Volatile Memory: Stores the resistance setting even when power is removed.
  • Multiple Resistance Values: Offers a range of resistance values to choose from.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Compact Package: Available in small surface-mount packages for space-constrained designs.

Benefits

  • Precise Adjustment: Enables accurate and repeatable resistance settings.
  • Remote Control: Allows resistance adjustments to be made remotely via a digital interface.
  • Automated Calibration: Facilitates automated calibration procedures, reducing manual effort and improving accuracy.
  • Space Saving: Eliminates the need for bulky mechanical potentiometers.
  • Enhanced Reliability: Offers improved reliability compared to mechanical potentiometers, which are subject to wear and tear.

Additional Details

The CAT522PI-TE13 typically utilizes a serial interface (e.g., SPI or I2C) for communication. The resistance range, resolution (number of taps), and power supply requirements are important specifications to consider during design. The device's datasheet contains detailed information on these parameters and should be consulted for proper implementation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess