EN
  • EN
  • DE

CAT810LEUR-T

Part No CAT810LEUR-T
Manufacturer Catalyst Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOT-23
Manufacturer Catalyst Semiconductor
Manufacturer Homepage www.catalyst-semiconductor.com
Win Source Part Number 709864-CAT810LEUR-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT810LEUR-T CAD Model

Description

The CAT810LEUR-T is a microprocessor supervisory circuit manufactured by Catalyst Semiconductor. This device is designed to monitor the power supply voltage of a microprocessor system and provide reset signals when the voltage falls below a certain threshold, ensuring proper system operation.

Applications:

  • Microprocessor-based systems
  • Embedded control systems
  • Industrial automation equipment
  • Consumer electronics
  • Automotive electronics

Features:

  • Precision voltage monitoring
  • Active-low reset output
  • Power-on reset generation
  • Low supply current
  • Small SOT-23 package
  • RoHS compliant

Benefits:

  • Ensures reliable microprocessor operation
  • Prevents system malfunctions due to power supply variations
  • Simplifies system design with integrated reset functionality
  • Minimizes power consumption
  • Space-saving design
  • Environmentally friendly

Additional Details:

The CAT810LEUR-T monitors the supply voltage and asserts a reset signal when the voltage drops below a pre-defined threshold. This reset signal prevents the microprocessor from executing code with an insufficient supply voltage, avoiding unpredictable behavior. The device generates a power-on reset signal to ensure that the microprocessor starts in a known state. Its low supply current makes it suitable for battery-powered applications. The small SOT-23 package allows for easy integration into compact designs. The CAT810LEUR-T provides a cost-effective and reliable solution for microprocessor supervision, ensuring stable and consistent system performance.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Samsung
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
Torex Semiconductor Ltd
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3217 $57.9060
440+ $0.2640 $116.1600
680+ $0.2557 $173.8760
935+ $0.2476 $231.5060
1,210+ $0.2392 $289.4320
1,620+ $0.2145 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess