EN
  • EN
  • DE
  • IT

CAT93C46V26490TE13

Part No CAT93C46V26490TE13
Manufacturer Catalyst Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Catalyst Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820191-CAT93C46V26490TE13
Ultra Librarian 3D Model Ultra Librarian CAT93C46V26490TE13 CAD Model

Description

The CAT93C46V26490TE13 is a 1Kb Microwire Serial EEPROM manufactured by Catalyst Semiconductor. This device is designed for low-power and low-voltage operation, making it suitable for a wide range of applications requiring non-volatile memory storage.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes for storing configuration data and user preferences.
  • Automotive Electronics: Employed in car radios, immobilizers, and electronic control units (ECUs) for storing security codes and calibration parameters.
  • Industrial Control Systems: Integrated into programmable logic controllers (PLCs) and human-machine interfaces (HMIs) for storing program settings and operational data.
  • Medical Devices: Utilized in patient monitoring systems and diagnostic equipment for storing calibration data and patient history.
  • Telecom Equipment: Used in routers, modems, and switches for storing network configurations and firmware updates.

Features

  • 1Kb EEPROM: Offers 1024 bits of non-volatile memory for data storage.
  • Microwire Interface: Employs a simple 4-wire serial interface for easy integration with microcontrollers.
  • Low Voltage Operation: Operates from a wide voltage range, typically 1.8V to 5.5V.
  • Low Power Consumption: Minimizes power usage in both active and standby modes, extending battery life in portable applications.
  • High Endurance: Supports a high number of write cycles, ensuring data retention over extended periods.
  • Self-Timed Write Cycle: Simplifies write operations by automatically timing the write cycle.
  • Write Protection: Offers hardware and software write protection options to prevent accidental data corruption.
  • Small Package: Available in compact packages such as SOIC and TSSOP, saving board space.

Benefits

  • Reliable Data Storage: Provides secure and reliable non-volatile memory for critical data.
  • Easy Integration: The Microwire interface simplifies communication with microcontrollers and other digital devices.
  • Low Power Consumption: Reduces energy consumption in battery-powered and energy-sensitive applications.
  • High Endurance: Ensures long-term data retention even with frequent write operations.
  • Data Protection: Prevents unauthorized modification or erasure of data.
  • Compact Size: Saves valuable board space in space-constrained applications.

Additional Details

The CAT93C46V26490TE13 is typically available in SOIC-8, TSSOP-8 and PDIP-8 packages. The operating temperature range is usually between -40°C to +85°C. It is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess