Products specifications

RoHS Non-Compliant
Win Source Part Number 991437-CSI93C46P
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSI93C46P CAD Model

Description

The CSI93C46P is a 1Kb Microwire Serial EEPROM manufactured by Catalyst Semiconductor. It's designed to provide non-volatile data storage with low power consumption using a simple serial interface that is compatible with Microwire protocol. This device is often used in applications where small amounts of data need to be stored and retrieved reliably. Its ease of integration makes it a popular choice for a wide variety of embedded systems.

Applications:

  • Consumer Electronics: TV tuners, radio tuners, and small electronic devices requiring non-volatile memory for configuration settings.
  • Industrial Control: Sensor calibration data storage, small data logging applications, and parameter storage in industrial equipment.
  • Automotive: Immobilizers, keyless entry systems, and simple configuration memory in automotive electronics.
  • Medical Devices: Storage of calibration data and device configuration settings in portable medical devices.
  • Telecommunications: Storage of identification and configuration data in telecommunications equipment.

Features:

  • 1Kb (128 x 8) EEPROM
  • Microwire serial interface
  • Low-voltage operation (typically 2.7V to 5.5V)
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • High reliability: Data retention > 100 years, Endurance > 1 million write cycles
  • Available in PDIP and SOIC packages

Benefits:

  • Non-Volatile Memory: Data is retained even when power is removed, ensuring critical information is preserved.
  • Simple Interface: The Microwire interface simplifies hardware and software design, enabling quick integration into embedded systems.
  • Low Power Consumption: Ideal for battery-powered applications and energy-sensitive designs.
  • High Reliability: Ensures data integrity with long data retention and high write endurance.
  • Small Package Size: Suitable for compact designs where board space is at a premium.
  • Cost-Effective: Provides a robust and affordable non-volatile memory solution for various applications.

Additional Details:

The CSI93C46P provides a simple and reliable means of storing small amounts of data. It supports a self-timed write cycle, which simplifies the write operation. The write protect feature prevents accidental overwriting of data, enhancing data security. The Microwire serial interface, although less common than I2C or SPI, offers a straightforward communication protocol for microcontrollers with limited resources. The device's robust data retention and endurance characteristics ensure long-term reliability in a variety of operating conditions. Proper decoupling and consideration of noise are important to ensure stable operation.

You May Also Be Interested in

KOA Speer
Need more? Email Us
ECAD model for C4315T102
TDK Corporation
Need more? Email Us
ECAD model for C4532X5R1A226MT000N
Intersil
Need more? Email Us
ECAD model for CA3140AT/3
TDK Corporation
Lowest to $1.2202
ECAD model for C5750X7T2E225KT000N
Texas Instruments
Need more? Email Us
ECAD model for C346BA013PZ-TR
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 8MHz, MOS, CDIP40
Need more? Email Us
ECAD model for C8751H-88
Intersil
Contact for details
Need more? Email Us
ECAD model for CA3086E
ACX
Need more? Email Us
ECAD model for DP1608A2455BLT/LF
Intel
C80287XL Intel
Need more? Email Us
ECAD model for C80287XL

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention