EN
  • EN
  • DE

CN5010-500BG564-SCP-G

Part No CN5010-500BG564-SCP-G
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820833-CN5010-500BG564-SCP-G
Ultra Librarian 3D Model Ultra Librarian CN5010-500BG564-SCP-G CAD Model

Description

The Cavium CN5010-500BG564-SCP-G is a multi-core MIPS64 processor designed for embedded networking and control plane applications. It features a higher clock speed compared to other variants in the CN5010 family. It integrates multiple MIPS64 cores, high-speed I/O interfaces, and hardware acceleration engines to deliver high performance and power efficiency.

Applications

  • Control Plane Processing
  • Network Appliances
  • Security Appliances
  • Wireless Base Stations
  • Storage Systems
  • Industrial Control Systems

Features

  • Dual-Core MIPS64 Processor
  • 500 MHz Clock Speed
  • 564-Pin Package
  • Integrated Security Acceleration
  • DDR2 Memory Controller
  • Multiple Gigabit Ethernet Ports
  • PCIe Interface
  • USB 2.0 Interface
  • Hardware Acceleration for Cryptography and Packet Processing

Benefits

  • Higher performance than the CN5010-400BG564-SCP-G for control plane tasks.
  • Reduced power consumption compared to traditional processors.
  • Integrated security features for secure networking applications.
  • Flexible I/O options for diverse connectivity requirements.
  • Simplified system design with integrated peripherals.

Technical Specifications

The CN5010-500BG564-SCP-G is a dual-core MIPS64 processor operating at 500 MHz. It incorporates a DDR2 memory controller for high-bandwidth memory access. The integrated security engine supports various cryptographic algorithms, including AES, DES, and SHA. The processor features multiple Gigabit Ethernet ports for network connectivity and a PCIe interface for expansion. The USB 2.0 interface enables connection to peripheral devices. The package is a 564-pin BGA. The processor is designed to operate in a wide range of temperatures making it suitable for embedded applications.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.6179 $76.8537
6+ $21.0198 $126.1188
9+ $20.3638 $183.2742
12+ $19.7066 $236.4792
16+ $19.0494 $304.7904
21+ $17.0790 $358.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess