EN
  • EN
  • DE

CN5220-700BG729-SCP

Part No CN5220-700BG729-SCP
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820842-CN5220-700BG729-SCP
Ultra Librarian 3D Model Ultra Librarian CN5220-700BG729-SCP CAD Model

Description

The CN5220-700BG729-SCP is a multi-core processor from Cavium (now Marvell), belonging to the Octeon Plus family. It is designed for advanced networking, security, and storage applications requiring high throughput and low latency. This processor features multiple MIPS64 cores, integrated hardware accelerators for packet processing, cryptography, and deep packet inspection, making it suitable for demanding network infrastructure.

Applications:

  • Routers and Switches: Enables high-performance packet processing and forwarding in network routers and switches.
  • Security Appliances: Provides hardware-accelerated security features for VPNs, firewalls, and intrusion detection systems.
  • Network Storage Systems: Accelerates storage I/O operations and data protection in network-attached storage (NAS) devices.
  • Wireless Infrastructure: Supports efficient processing of wireless traffic in cellular base stations and wireless access points.
  • Cloud Computing Platforms: Powers cloud servers and virtualized network functions.

Features:

  • Multi-Core MIPS64 Architecture: Features multiple MIPS64 cores for parallel processing and high performance.
  • Integrated Hardware Accelerators: Includes dedicated hardware accelerators for packet processing, cryptography (e.g., IPSec, SSL), and deep packet inspection (DPI).
  • High-Speed I/O Interfaces: Supports various high-speed interfaces, including Gigabit Ethernet (GbE), 10 Gigabit Ethernet (10GbE), PCI Express (PCIe), and USB.
  • DDR3 Memory Controller: Integrates a high-performance DDR3 memory controller for fast memory access.
  • Security Features: Incorporates hardware-based security features, such as secure boot, encryption/decryption, and authentication.

Benefits:

  • High Performance: Delivers exceptional performance for demanding networking, security, and storage workloads.
  • Hardware Acceleration: Offloads computationally intensive tasks to hardware accelerators, freeing up CPU resources and reducing latency.
  • Scalability: Supports a wide range of applications and can be scaled to meet evolving network requirements.
  • Enhanced Security: Provides hardware-based security features to protect against cyber threats and data breaches.
  • Reduced Power Consumption: Optimizes power consumption for energy-efficient operation in network infrastructure.

Additional Details:

The CN5220-700BG729-SCP likely uses a Ball Grid Array (BGA) package with 729 pins ('BG729'), enabling a high density of I/O connections. The 'SCP' suffix suggests the presence of a secure control processor or other security-related features integrated into the device. The '700' probably indicates a specific clock speed or performance tier within the CN5220 series.

This processor is an excellent choice for applications requiring robust performance, advanced security features, and scalable architecture, particularly in network infrastructure and storage systems.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess