EN
  • EN
  • DE

CN5230-600BG729I-SCP-Y-G

Part No CN5230-600BG729I-SCP-Y-G
Manufacturer Cavium
Catalog OEM Parts (C - E)
Description Octeon Multi-core MIPS64 Communications Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031547-CN5230-600BG729I-SCP-Y-G
Categories OEM Parts(C-E)
Manufacturer Cavium
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN5230-600BG729I-SCP-Y-G CAD Model

Description

The CN5230-600BG729I-SCP-Y-G is a multi-core MIPS64 processor from Cavium's Octeon II family. These processors are designed for high-performance networking and security applications, offering a compelling combination of processing power, integrated hardware acceleration, and a comprehensive set of I/O interfaces. The CN5230 is a key component in building advanced networking infrastructure.

Applications

  • Network Security Appliances: Used in firewalls, intrusion detection/prevention systems (IDS/IPS), and VPN gateways.
  • Service Provider Equipment: Employed in routers, switches, and other infrastructure equipment within service provider networks.
  • Wireless Infrastructure: Integrated into wireless access points, base stations, and controllers.
  • Storage Solutions: Found in network-attached storage (NAS) devices and storage controllers.
  • Cloud Computing Infrastructure: Used in servers and networking components within cloud data centers.

Features

  • Multi-Core MIPS64 Architecture: Features multiple MIPS64 cores, enabling parallel processing and high throughput.
  • Hardware Acceleration: Includes dedicated hardware accelerators for cryptography, packet processing, and deep packet inspection (DPI).
  • Integrated I/O Interfaces: Supports a wide range of I/O interfaces, including Gigabit Ethernet, 10 Gigabit Ethernet, PCI Express, and USB.
  • Advanced Security Features: Offers security features such as secure boot, hardware-based encryption, and tamper detection.
  • Power Efficiency: Designed for power efficiency, making it suitable for deployment in energy-sensitive environments.

Benefits

  • High Performance: Delivers high performance for demanding networking and security workloads.
  • Improved Security: Enhances security through hardware-based encryption and other security features.
  • Reduced Latency: Minimizes latency in packet processing and forwarding.
  • Simplified Development: Provides a comprehensive software development kit (SDK) that simplifies application development.
  • Lower Total Cost of Ownership (TCO): Reduces TCO through power efficiency and integration of key features.

Additional Details

The CN5230-600BG729I-SCP-Y-G operates at 600 MHz. It is fabricated using a low-power process technology to minimize power consumption. The device is typically packaged in a BGA (Ball Grid Array) for easy integration into printed circuit boards. Detailed specifications including memory interface types, cache sizes, and power consumption figures are available in the official Cavium documentation.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.1740 $194.1740
2+ $174.0874 $348.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess