EN
  • EN
  • DE

CN5650-750BG1217-NSP-Y-

Part No CN5650-750BG1217-NSP-Y-
Manufacturer Cavium
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cavium
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820847-CN5650-750BG1217-NSP-Y-
Ultra Librarian 3D Model Ultra Librarian CN5650-750BG1217-NSP-Y- CAD Model

Description

The CN5650-750BG1217-NSP-Y- is a multi-core processor from Cavium's Octeon Plus family, designed for advanced networking and security applications. This processor features a high core count and powerful hardware acceleration engines, providing significant performance improvements for demanding workloads in data centers, enterprise networks, and service provider infrastructures. It offers a comprehensive suite of features for packet processing, security, deep packet inspection, and traffic management.

Applications:

  • Network security appliances (firewalls, intrusion detection/prevention systems)
  • Wireless infrastructure (base stations, access controllers)
  • Storage networking (network-attached storage, iSCSI targets)
  • Data center networking (switches, routers, load balancers)
  • Service provider equipment (gateways, edge routers, broadband access)
  • Enterprise networking solutions (VPN gateways, application delivery controllers)

Features:

  • Multi-core MIPS64 architecture with high core count
  • Hardware acceleration for packet processing (TCP offload, QoS, traffic shaping)
  • Integrated security engines (IPsec, SSL/TLS, VPN)
  • Deep packet inspection (DPI) capabilities for application awareness
  • High-speed I/O interfaces (Gigabit Ethernet, 10 Gigabit Ethernet, PCIe)
  • DDR3 memory controller with high bandwidth
  • Advanced power management features for energy efficiency
  • Security features such as secure boot and hardware cryptography

Benefits:

  • High performance for demanding networking and security workloads
  • Hardware acceleration reduces CPU load and improves overall system efficiency
  • Integrated security engines enhance network security and protect against threats
  • Deep packet inspection enables advanced application-aware networking
  • High-speed I/O interfaces provide connectivity for various network devices and systems
  • Scalable architecture allows for flexible deployment in different environments
  • Reduced power consumption compared to discrete solutions, lowering operating costs
  • Simplified system design and reduced bill of materials (BOM)

Additional Details:

The CN5650-750BG1217-NSP-Y- likely operates at a clock speed around 750MHz, uses a BGA package with 1217 pins, and belongs to the Octeon Plus CN56XX series. The NSP designation may refer to a specific feature set or configuration optimized for network service providers. The "Y" could denote a specific revision or compliance standard. The Octeon Plus processors offer significant performance improvements over previous generations, enabling more efficient and secure networking solutions. Consult Cavium's official documentation for detailed specifications, performance benchmarks, and application notes.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess