Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer CEL
Win Source Part Number 155747-2SC3357RE
Popularity Low
Supply and Demand Status Balance
Family Name 2SC3357RE
Introduction Date December 20, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3357RE CAD Model

Description

2SC3357RE NPN Bipolar Transistor

The 2SC3357RE is a high-performance NPN bipolar transistor known for its adaptability in various RF applications. This particular model is widely recognized for its high gain and low noise figures, making it suitable for both amateur and professional RF projects.

Key Features and Benefits:

  • High Gain: Provides efficient amplification in RF circuits, ensuring strong signal outputs.
  • Low Noise: Essential for maintaining signal clarity in communication devices.
  • Reliability: Manufactured to meet demanding quality standards, ensuring consistency in performance.
  • Compact Packaging: Allows for efficient use of space in PCB designs.

Applications:

  • RF Amplifiers
  • Oscillators
  • Signal Processing Devices
  • Amateur Radio Equipment
  • Telecommunication Systems

Additional Details: The 2SC3357RE is excellent for projects that require a small form factor without compromising on performance. With its high transition frequency and superior thermal stability, this transistor performs well under varied environmental conditions, making it a preferred choice for RF engineers and designers looking for optimal performance and reliability in their electronic designs.

You May Also Be Interested in

STMicroelectronics
TRANS NPN 230V 15A TO3P / Bipolar (BJT) Transistor NPN 230 V 15 A 30MHz 150 W Through Hole TO-3P
Need more? Email Us
ECAD model for 2STC5242
MICROSS/On Semiconductor
RF TRANS NPN 12V 2GHZ TO92-3
Lowest to $1.3039
ECAD model for MPS5179G
Toshiba Semiconductor and Storage
Trans Digital BJT NPN 50V 100mA 100mW 3-Pin USM T/R
Lowest to $0.1035
ECAD model for RN1301(TE85L,F)
Infineon Technologies
BFP 840FESD H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTORS datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for BFP 840FESD H6327
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 200mW Surface Mount SOT-666
Lowest to $0.2113
ECAD model for BC857BV,115
Rohm Semiconductor
PNP -100MA -50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SST3
Need more? Email Us
ECAD model for DTA123ECAT116
NXP / Nexperia
NEXPERIA BC51PA - SMALL SIGNAL B / Bipolar (BJT) Transistor PNP 45 V 1 A 145MHz 420 mW Surface Mount 3-HUSON (2x2)
Lowest to $0.1205
ECAD model for BC51PA,115
Analog Devices Inc.
Trans GP BJT NPN 40V 0.02A 6-Pin TO-78
Need more? Email Us
ECAD model for MAT02EHZ
Fairchild/ON Semiconductor
RF SMALL SIGNAL TRANSISTOR / RF Transistor NPN 20V 20mA 600MHz 250mW Through Hole TO-92-3
Need more? Email Us
ECAD model for KSC1674OTA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0544 $50.0480
2,240+ $0.0447 $100.1280
3,465+ $0.0433 $150.0345
4,775+ $0.0419 $200.0725
6,175+ $0.0405 $250.0875
8,265+ $0.0363 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,000 pieces
MOQ: 920 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention