EN
  • EN
  • DE

2SC4095R-T1

Part No 2SC4095R-T1
Manufacturer CEL
Catalog RF Transistors (BJT)
Description TRANSISTOR NPN 2GHZ SOT-143R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 1.7dB to 2.6dB @ 2GHz to 4GHz
Gain 6.5dB to 11dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 50 @ 10mA, 6V
Maximum Current Collector 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143R
Win Source Part Number 4006-2SC4095R-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4095R-T1 CAD Model

Description

Overview of 2SC4095R-T1

Designed for efficiency and performance, the 2SC4095R-T1 is an NPN bipolar junction transistor characterized by its high speed and reliable amplification capabilities. This electronic component is suitable for complex circuits where precision and quick response times are critical, making it valuable for a multitude of applications including advanced communication systems.

Features and Benefits

  • Superior Gain: Offers a high amplification factor that ensures excellent signal enhancement.
  • Minimal Saturation Voltage: Achieves high levels of efficiency with minimal voltage drop across the collector-emitter junction.
  • Enhanced Switching Speed: Considered one of the fastest in its category, allowing it to function superbly in high-speed applications.
  • Thermally Efficient Design: Provides excellent dissipation of heat, thus preventing overheating and maintaining stability.
  • Durability: Its construction is aimed at sustaining prolonged operation even under stress conditions.

Applications

  • Data Communication Interfaces: Essential in circuits requiring high-speed data transmission and reception.
  • Microcontroller Projects: Ideal for integration into digital circuits with microcontrollers for control and process automation.
  • Power Conversion Systems: Applicable in inverters and other conversion devices where stable amplification and quick switching are needed.
  • Switch-Mode Power Supplies: Plays a critical role in ensuring efficient energy conversion and minimal losses.
  • High-Density Circuit Boards: Suitable for densely packed circuit designs needing reliable transistor performance.

Additional Details

While the specific manufacturer details are unavailable, the 2SC4095R-T1 is designed to meet the functional demands of both commercial and industrial sectors. Given its robust thermal management and design geared toward high-speed operation, it's essential to incorporate proper cooling solutions to harness its full potential in high-demand applications. The use of integrated heat sinks or advanced thermal interface materials can significantly enhance its longevity and effectiveness in various electronic circuits.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess