EN
  • EN
  • DE

IXFA4N100Q

Part No IXFA4N100Q
Manufacturer IXYS
Catalog FETs - Single
Description MOSFET N-CH 1000V 4A TO-263 / HiPerFET Power MOSFETs Q-Class
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IXYS
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1000V
Current - Continuous Drain (Id) at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3Ohm at 2A, 10V
Vgs(th) (Maximum) at Id 4.5V at 1.5mA
Gate Charge (Qg) (Maximum) at Vgs 39nC at 10V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1050pF at 25V
Power Dissipation (Maximum) 150W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-263 (IXFA)
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809418-IXFA4N100Q
Ultra Librarian 3D Model Ultra Librarian IXFA4N100Q CAD Model

Description

The IXYS IXFA4N100Q, manufactured by IXYS, is an N-Channel MOSFET.

  • Drain to Source Voltage (Vdss): 1000V
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Package: TO-263 (IXFA)
  • Power Dissipation: 150W (Tc)
  • Gate Charge (Qg) (Maximum) @ Vgs: 39nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 1050pF @ 25V
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Packaging: Tube
  • Maximum Vgs: ±20V
  • Rds On (Maximum) @ Id, Vgs: 3Ohm @ 2A, 10V
  • ECCN: EAR99
  • Application: Fast recovery time =< 500ns and > 200mA (Io)

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
60V 50A 136W 1 N-channel TO-252
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6314 $50.5256
10+ $10.3642 $103.6420
15+ $10.0403 $150.6045
21+ $9.7165 $204.0465
27+ $9.3926 $253.6002
36+ $8.4209 $303.1524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess