EN
  • EN
  • DE

2SC5338-T1(SE)

Part No 2SC5338-T1(SE)
Manufacturer CEL
Catalog RF Transistors (BJT)
Description Trans RF BJT NPN 12V 0.15A 4-Pin(3+Tab) Power Mini-Mold
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer CEL
Win Source Part Number 157027-2SC5338-T1(SE)
Popularity Low
Supply and Demand Status Limited
Family Name 2SC5338
Introduction Date September 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC5338-T1(SE) CAD Model

Description

2SC5338-T1(SE): Advanced High-Power NPN Transistor for Specialized Applications

The 2SC5338-T1(SE) is a specialized variant of the 2SC5338 series, offering enhanced capabilities for high-power amplification and switching tasks. This NPN transistor is engineered to deliver reliable performance in specialized electronic applications, making it a prominent selection for engineers who require both power and precision.

Applications and Projects:

  • High-power amplifier circuits
  • Precision switching modules
  • Industrial automation controls
  • Renewable energy systems
  • Electric vehicle drive systems

Features and Benefits:

  • Enhanced Power Handling: Optimized for high-current applications, providing consistent performance.
  • Improved Thermal Conductivity: Built with materials that offer superior heat dissipation.
  • High Frequency Support: Suitable for applications that require high-frequency response rates.
  • Mechanical Stability: Designed with robust structural integrity for high-reliability requirements.
  • Low On-Resistance: Reduces energy loss, enhances efficiency, and ensures extended service life.

Additional Details:

The 2SC5338-T1(SE) is engineered to ensure excellent performance in applications that venture beyond traditional utilization, such as in renewable energy processing and electric vehicle infrastructures. Its advanced composition allows for improved energy efficiency and reduced thermal buildup, essential factors for maintaining device integrity in energy-intensive environments.

Recognized for its mechanical stability and design efficiency, the 2SC5338-T1(SE) stands out for its capacity to operate under high-power demands reliably. Its inclusion in a myriad of applications from innovative technology sectors to established industrial systems underscores its adaptability and robust performance. Designers incorporating the 2SC5338-T1(SE) in their projects leverage its state-of-the-art construction to achieve high levels of functionality, reliability, and cost efficiency in power transistor applications.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess