EN
  • EN
  • DE

NE5550234-T1-AZ

Part No NE5550234-T1-AZ
Manufacturer CEL
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 30V 900MHZ 3MINIMOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet N-Channel 7.5 V 40 mA 900MHz 23.5dB 32.2dB 3-PowerMiniMold
Manufacturer CEL
Package Reel - TR
Part Status Obsolete
Package TO-243AA
Case / Package 3-PowerMiniMold
Family Name NE5550
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number NE5550234-T1-AZ-ND, NE5550234-T1-AZDKR, NE5550234-T1-AZTR, NE5550234-T1-AZCT
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887201-NE5550234-T1-AZ
Ultra Librarian 3D Model Ultra Librarian NE5550234-T1-AZ CAD Model

Description

The NE5550234-T1-AZ is an obsolete RF Mosfet N-Channel component manufactured by CEL.

  • Voltage: 7.5 V
  • Current: 40 mA
  • Frequency: 900MHz
  • Gain: 23.5dB and 32.2dB
  • Case/Package: 3-PowerMiniMold
  • Mounting: Reel - TR
  • Category: Discrete Semiconductor Product
  • ECCN: EAR99
  • Supply and Demand: Limited
  • Quantity per Package: 1000
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • HTSUS: 8541.21.0095
  • Other Part Numbers: NE5550234-T1-AZ-ND, NE5550234-T1-AZDKR, NE5550234-T1-AZTR, and NE5550234-T1-AZCT

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess