Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 2.3V
Frequency - Transition 60GHz
Noise Figure (dB Typ @ f) 0.9dB to 1.1dB @ 2GHz
Gain 16dB
Maximum Power Dissipation 80mW
Typical Gain (hFE) (Min) 200 @ 5mA, 2V
Maximum Current Collector 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package M04
Win Source Part Number 1082945-NESG2030M04-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NESG2030M04-A CAD Model

Description

The NESG2030M04-A is a high-frequency NPN transistor from CEL that operates in the frequency range of 60GHz.

  • Gain: 16dB
  • Noise Figure: 0.9dB to 1.1dB @ 2GHz
  • Maximum Collector-Emitter Breakdown Voltage: 2.3V
  • Maximum Power Dissipation: 80mW
  • Package: M04 case
  • Commonly Used: discrete semiconductor products
  • Status: obsolete

You May Also Be Interested in

Broadcom Limited
IC TRANS NPN GP BIPOLAR SOT-323
Need more? Email Us
ECAD model for AT-41532-TR1G
CEL
TRANS NPN 2GHZ SOT-343
Need more? Email Us
ECAD model for NESG2030M04-A
CEL
RF TRANSISTOR NPN SOT-343
Need more? Email Us
ECAD model for NE67818-T1-A
CEL
Lowest to $0.3065
ECAD model for 2SC3357-T1 RF
Diodes Incorporated
TRANSISTOR NPN 15V 100MA SC70-3
Need more? Email Us
ECAD model for ZUMT918TA
Renesas Electronics America
RF 0.1A, NPN / RF Transistor
Lowest to $0.2639
ECAD model for 2SC4988FRTR-E
CEL
Trans RF BJT NPN 12V 0.1A 4-Pin(3+Tab) Power Mini-Mold
Lowest to $1.0341
ECAD model for 2SC3357RE
Diodes Incorporated
TRANS HF NPN 15V 1300MHZ E-LINE
Need more? Email Us
ECAD model for ZTX325
Toshiba Semiconductor and Storage
TRANS RF NPN 10V 1GHz SSM
Need more? Email Us
ECAD model for 2SC5096-R,LF

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention