EN
  • EN
  • DE

ZTX325

Part No ZTX325
Manufacturer Diodes Incorporated
Catalog RF Transistors (BJT)
Description TRANS HF NPN 15V 1300MHZ E-LINE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Frequency - Transition 1.3GHz
Noise Figure (dB Typ @ f) 5dB @ 500MHz
Gain 53dB
Maximum Power Dissipation 350mW
Typical Gain (hFE) (Min) 25 @ 2mA, 1V
Maximum Current Collector 50mA
Temperature Range - Operating -55°C to 200°C (TJ)
Mounting Through Hole
Case / Package E-Line (TO-92 compatible)
Win Source Part Number 1120233-ZTX325
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZTX325 CAD Model

Description

The ZTX325 from Diodes Incorporated is a high-performance, low-saturation NPN bipolar junction transistor (BJT) designed to deliver efficiency and reliability for a wide range of applications. This versatile component is well-suited for high-speed switching and amplification tasks, making it an essential part of any electronic device requiring precise control over current and voltage.

Key Features

  • Low Saturation Voltage: The ZTX325 boasts an exceptionally low V<sub>CE(sat), which minimizes power loss and improves overall efficiency, especially in saturated switch operations.
  • High Current Gain: With a high h<sub>FE (current gain), this transistor can amplify weak signals without significant power consumption, ensuring strong performance in amplification circuits.
  • High-Speed Switching: Designed for rapid transitions between on and off states, the ZTX325 enables high-speed circuit operation, which is critical in modern digital and analog applications.
  • Robust Power Handling: Capable of handling continuous collector currents up to a specified limit, this transistor can manage significant power levels, beneficial for driving larger loads.

Applications

The versatile nature of the ZTX325 allows it to be used in a variety of applications, including:

  • Power regulation modules
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching power supplies

Quality and Reliability

Diodes Incorporated is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The ZTX325 is manufactured with precision engineering and undergoes stringent testing to ensure its performance and reliability. With its robust design and Diodes Incorporated's reputation for quality, the ZTX325 is an excellent choice for designers looking for a dependable transistor for their electronic projects.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess