EN
  • EN
  • DE

PS2805C-1-V-F3-A/JT

Part No PS2805C-1-V-F3-A/JT
Manufacturer CEL
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer CEL
Win Source Part Number 352220-PS2805C-1-V-F3-A/JT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2805C-1-V-F3-A/JT CAD Model

Description

The PS2805C-1-V-F3-A/JT is a high-performance, single-channel optically coupled isolator from CEL (California Eastern Laboratories). It provides electrical isolation between circuits while enabling signal transfer. This device uses an LED to transmit a signal across an isolation barrier to a phototransistor on the output side. It is designed to protect sensitive circuits from high voltages and noise.

Applications

  • High-Speed Data Communication: Provides isolation in high-speed data lines, protecting against noise and voltage surges.
  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and voltage spikes.
  • Microprocessor Systems: Isolates microprocessors from external devices for enhanced safety and performance.
  • Switching Power Supplies: Provides feedback isolation in switching power supplies for stable voltage regulation.
  • Industrial Control Equipment: Used in industrial control systems to isolate control signals from high-power circuits.

Features

  • Single-Channel Isolator: Provides a single isolation channel in a compact package.
  • High Isolation Voltage: Offers a high isolation voltage rating for enhanced safety and protection.
  • High-Speed Operation: Designed for high-speed data transmission applications.
  • Compact Package: Available in a small surface-mount package for space-saving designs.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Enhanced Safety: Protects circuits from high-voltage transients and electrical noise.
  • Improved Signal Integrity: Minimizes noise and interference, ensuring reliable data transmission.
  • Simplified Design: Easy to integrate into various applications.
  • Reduced Component Count: Single channel package saves board space.
  • Increased System Stability: Provides electrical isolation between different circuit sections.

Additional Details

The PS2805C-1-V-F3-A/JT is designed for reliable performance. The 'C' likely indicates a specific characteristic of the device, the 'V' may indicate a voltage rating or specific testing parameters, 'F3' specifies tape and reel packaging, 'A' is a testing or selection designation, and '/JT' indicates further manufacturing or testing specifics. Key parameters include its high isolation voltage, input forward current, output collector-emitter voltage, and high-speed switching characteristics. This device is ideal for applications requiring single-channel, high-speed electrical isolation with enhanced performance characteristics.

You May Also Be Interested in

Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess