EN
  • EN
  • DE

THC63DV151A

Part No THC63DV151A
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216947-THC63DV151A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THC63DV151A CAD Model

Description

The THC63DV151A is a digital video interface transmitter manufactured by CEL (California Eastern Laboratories). It is primarily used to transmit high-resolution video signals over a single cable, reducing the complexity and cost associated with traditional multi-cable solutions. This transmitter converts parallel data into a high-speed serial stream for efficient transmission.

Applications:

  • LCD Monitors: Used in LCD monitors to transmit video data from the graphics controller to the display panel.
  • Projectors: Implemented in projectors for high-quality image projection.
  • Digital Signage: Employed in digital signage systems for reliable video transmission.
  • Automotive Displays: Integrated into automotive display systems, such as navigation and entertainment screens.
  • Medical Imaging Devices: Used in medical imaging equipment where high-resolution display is crucial.

Features:

  • High-Speed Serial Transmission: Converts parallel data into a high-speed serial stream, enabling efficient data transfer.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable and energy-efficient applications.
  • Wide Frequency Range: Supports a wide range of frequencies, allowing compatibility with various display resolutions and refresh rates.
  • Integrated PLL: Includes a built-in Phase-Locked Loop (PLL) for stable clock generation and synchronization.
  • Compact Package: Available in a compact package, making it easy to integrate into various electronic devices.

Benefits:

  • Reduced Cable Complexity: Simplifies connectivity by transmitting video data over a single cable.
  • Improved Signal Integrity: Ensures high-quality signal transmission, reducing signal degradation and noise.
  • Lower System Cost: Reduces the overall system cost by minimizing the number of cables and connectors required.
  • Enhanced System Reliability: Improves system reliability through robust and efficient data transmission.
  • Simplified Design: Makes system design easier with its integrated features and compact form factor.

Additional Details:

The THC63DV151A typically supports resolutions up to SXGA (1280x1024) and higher, depending on the specific implementation and frequency settings. It uses a low-voltage differential signaling (LVDS) interface to transmit data, which is known for its high noise immunity and low electromagnetic interference (EMI). The device also includes power-down modes to further reduce power consumption when the display is not active. The operating temperature range is typically from -20°C to +85°C, making it suitable for a wide range of environments. It is often used with companion receiver chips to complete the video transmission link. It supports various color depths and is compliant with industry standards for digital video transmission.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess