Products specifications

Categories Integrated Circuits (ICs)
Features 595Mbps Deserializer 8 Input 56 Output 100-TQFP (14x14)
Manufacturer CEL
Series THine®
Package Reel - TR
Operating Temperature Range -10°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name THC63
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 900
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899550-THC63LVD824A
Ultra Librarian 3D Model Ultra Librarian THC63LVD824A CAD Model

Description

The CEL THC63LVD824A is a 595Mbps deserializer with 8 inputs and 56 outputs in a 100-TQFP (14x14) package. It is part of the THine® series and has an operating temperature range of -10°C ~ 70°C (TA).

  • Manufacturer: CEL
  • Product Name: THC63LVD824A
  • Speed: 595Mbps
  • Inputs: 8
  • Outputs: 56
  • Package: 100-TQFP (14x14)
  • Series: THine®
  • Operating Temperature: -10°C ~ 70°C (TA)
  • Supply and Demand Status: Balanced
  • Quantity per Package: 900
  • ECCN: EAR99
  • REACH: Unaffected
  • Category: Integrated Circuit (IC)
  • Case/Package: 100-TQFP (14x14)
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER GMSL 3.12GBPS
Lowest to $23.6364
ECAD model for MAX9276AGTN/V+T
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to $16.4037
ECAD model for MAX9286GTN/V+
Texas Instruments
IC SERDES 18BIT 49-UARRAY
Lowest to $2.1736
ECAD model for LM2506GR/NOPB
Maxim Integrated
LVDS Serializer 3120Mbps Automotive 56-Pin TQFN EP T/R | IC SERIALIZER 3.12GBPS 56TQFN
Lowest to $7.3954
ECAD model for MAX9275GTN/V+T
Maxim Integrated
IC 4:1 SERIALIZER SONET 44-TQFN
Lowest to $23.7635
ECAD model for MAX3892ETH+T
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to $16.3961
ECAD model for MAX9286GTN/V+T
Texas Instruments
Mobile Pixel Link Level 0, 24-Bit RGB Display Interface Serializer with Dithering and Look Up Table Option
Need more? Email Us
ECAD model for LM2512SN
Texas Instruments
IC SERIALIZER 10-BIT 28-SSOP
Lowest to $4.8195
ECAD model for DS92LV1023EMQX
Texas Instruments
IC SOC PROCESSOR
Lowest to $11.1773
ECAD model for TDES954RGZT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention