EN
  • EN
  • DE

DS99R101VS/NOPB

Part No DS99R101VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 40MHZ 24BIT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
Manufacturer Texas Instruments
Package Tray
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name DS99R101
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DS99R101VSNOPB, DS99R101VS, -DS99R101VS/NOPB-ND, DS99R101VS-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869656-DS99R101VS/NOPB
Ultra Librarian 3D Model Ultra Librarian DS99R101VS/NOPB CAD Model

Description

The DS99R101VS/NOPB is a cutting-edge serializer from Texas Instruments, designed to meet the high-speed data transmission requirements of modern applications. This component is part of the Channel Link III series, which is known for its robust performance and reliability. The DS99R101VS/NOPB is particularly suitable for automotive and industrial environments where high data throughput and integrity are critical.

Key Features

  • High-Speed Data Transmission: The serializer is capable of converting 24-bit parallel RGB data into a single high-speed serialized interface, which simplifies the design of high-speed data buses and reduces the number of wires needed for transmission.
  • Embedded Clock: With an embedded clock signal, the DS99R101VS/NOPB eliminates the need for a separate clock line, further reducing system complexity and enhancing signal integrity.
  • Wide Operating Temperature Range: It operates reliably over a wide temperature range, making it suitable for harsh environmental conditions often found in automotive and industrial settings.
  • Pre-emphasis and De-emphasis: The device includes pre-emphasis and de-emphasis features to combat signal degradation over long cable distances, ensuring reliable data communication.
  • Low Electromagnetic Interference (EMI): The serializer is designed to minimize EMI, a critical consideration in automotive applications where interference can affect sensitive electronics.

Applications

The DS99R101VS/NOPB is ideal for a variety of applications that require high-speed data transmission and robust performance, such as:

  • Automotive infotainment and driver assistance systems
  • Industrial video and display systems
  • High-definition multimedia interfaces
  • Medical imaging and diagnostics equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS99R101VS/NOPB is no exception. It is manufactured to the highest standards to ensure consistent performance and durability. With its advanced features and proven reliability, the DS99R101VS/NOPB is the perfect choice for designers seeking a robust data transmission solution.

You May Also Be Interested in

Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess