Products specifications

Manufacturer CEL
Standard Package 1
Category Integrated Circuits(ICs)
Family Interface - Serializers Deserializers
Series THine
Packaging Reel
Function Serializer
Data Rate 1.12Gbps
Input Type CMOS/TTL
Output Type LVDS
Number of Inputs 28
Number of Outputs 4
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 56-TFSOP (0.240" 6.10mm Width)
Manufacturer Device Package 56-TSSOP
Catalog Serializers Deserializers
Win Source Part Number 047992-THC63LVDM83D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVDM83D CAD Model

Description

The THC63LVDM83D is a serializer/deserializer integrated circuit from CEL.

  • Series: THine
  • Application: Interface applications
  • Inputs: 28
  • Outputs: 4 LVDS
  • Supply Voltage: 3V to 3.6V
  • Data Rate: 1.12Gbps
  • Package: 56-TFSOP
  • Packaging: Reel
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Texas Instruments
IC SER/DESER MPL DISPL 49-UFBGA
Need more? Email Us
ECAD model for LM2502SM/NOPB
Maxim Integrated
IC SERDE PROG UART/I2C 48LQFP
Lowest to $11.7331
ECAD model for MAX9258AGCM/V+
Texas Instruments
IC MPL SERIAL 24BIT RGB 40X2QFN
Lowest to $22.8456
ECAD model for LM2512ASNX
Texas Instruments
5- to 85-MHz 24-Bit Color FPD-Link III Deserializer With Bidirectional Control Channel
Lowest to $9.7181
ECAD model for DS90UB926QSQX/NOPB
Texas Instruments
IC SOC PROCESSOR
Lowest to $11.1773
ECAD model for TDES954RGZT
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
ECAD model for MAX9242EUM+T
Maxim Integrated
IC SERDE PROG UART/I2C 40TQFN
Lowest to $10.6585
ECAD model for MAX9257AGTL/V+T
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to $16.3961
ECAD model for MAX9286GTN/V+T
Maxim Integrated
IC SERIALIZER GMSL CAMERA 56TQFN
Lowest to $16.4037
ECAD model for MAX9286GTN/V+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3503 $54.0120
95+ $1.1080 $105.2600
140+ $1.0734 $150.2760
195+ $1.0387 $202.5465
250+ $1.0041 $251.0250
335+ $0.9002 $301.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,890 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention