EN
  • EN
  • DE

MAX9286GTN/V+

Part No MAX9286GTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL CAMERA 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Deserializer
Data Rate 1Mbps
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Family Part Number MAX9286
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 707346-MAX9286GTN/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9286GTN/V+ CAD Model

Description

Maxim Integrated's MAX9286GTN/V+ Automotive Camera Serializer

The MAX9286GTN/V+ from Maxim Integrated is a highly sophisticated automotive camera serializer that provides a robust and efficient solution for transmitting high-speed video and control data from up to four cameras to a central processing unit in a vehicle. This advanced chip is designed to cater to the growing demand for enhanced safety features and autonomous driving systems in modern vehicles.

Key Features

  • High-Performance Video Interface: The MAX9286GTN/V+ supports up to four CSI-2 inputs, enabling it to handle multiple video streams from different camera sources. This capability is crucial for advanced driver-assistance systems (ADAS) that rely on multiple cameras for a 360-degree view around the vehicle.
  • Bandwidth Efficiency: With its high-speed serial link, the device can serialize the camera data and transmit it over a single coaxial or shielded twisted-pair cable, reducing the wiring complexity and weight in the vehicle, which is essential for both performance and fuel efficiency.
  • Robust Error Detection: To ensure reliable data transmission, the MAX9286GTN/V+ features error detection and correction mechanisms. This is particularly important in safety-critical automotive applications where data integrity is paramount.
  • Flexible Configuration: The device can be configured to various modes, allowing for customization and scalability to suit different system requirements. It can also be programmed via an I2C interface, offering designers control over its operation.

Applications

The MAX9286GTN/V+ is primarily used in automotive applications, where it facilitates the connection of multiple cameras to the central processor for tasks such as:

  • Parking assistance
  • Blind-spot detection
  • Lane departure warning
  • Traffic sign recognition
  • Adaptive cruise control

Its robust design conforms to automotive industry standards, ensuring that it can withstand the harsh conditions encountered in automotive environments, including temperature extremes and vibrations.

In summary, the MAX9286GTN/V+ is a versatile and reliable component that plays a critical role in the operation of modern automotive safety and convenience features. Its integration into vehicle systems helps manufacturers deliver the advanced capabilities that consumers demand while adhering to stringent safety standards.

You May Also Be Interested in

Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2897 $52.2897
3+ $42.9044 $128.7132
4+ $41.5636 $166.2544
5+ $40.2228 $201.1140
7+ $38.8821 $272.1747
9+ $34.8598 $313.7382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,424 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess