EN
  • EN
  • DE

LM2502SM/NOPB

Part No LM2502SM/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SER/DESER MPL DISPL 49-UFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Serializer/Deserializer
Data Rate 307Mbps
Input Type LVCMOS
Output Type MPL
Number of Inputs 22/3
Number of Outputs 3/22
Supply Voltage - Operating 1.7 V to 3.3 V
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 49-UFBGA (4x4)
Win Source Part Number 140255-LM2502SM/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2502SM/NOPB CAD Model

Description

The LM2502SM/NOPB is a high-performance, innovative product from the renowned manufacturer, Texas Instruments.

  • Product: Switching Voltage Regulator
  • Features: High Efficiency
  • Package: Surface-Mount
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess