EN
  • EN
  • DE

DS90UB926QSQX/NOPB

Part No DS90UB926QSQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description 5- to 85-MHz 24-Bit Color FPD-Link III Deserializer With Bidirectional Control Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Deserializer
Data Rate 2.975Gbps
Input Type FPD-Link III, LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 24
Operating Supply Voltage 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 60-WFQFN Exposed Pad
Manufacturer Package 60-WQFN (9x9)
Manufacturer Homepage www.ti.com
Win Source Part Number 714118-DS90UB926QSQX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name DS90UB926Q
Introduction Date July 20, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DS90UB926QSQX/NOPB CAD Model

Description

Product Overview: DS90UB926QSQX/NOPB

The DS90UB926QSQX/NOPB is a high-performance serializer from Texas Instruments, designed to provide a robust and efficient solution for automotive video and data communication. This device is part of the FPD-Link III family, which is renowned for its ability to transmit high-speed data over twisted pair cabling.

Featuring a maximum data rate of 5.4 Gbps, the DS90UB926QSQX/NOPB ensures the rapid transfer of uncompressed video and control data, making it an ideal choice for advanced driver assistance systems (ADAS), infotainment platforms, and rear-seat entertainment systems. It supports a wide variety of video resolutions and formats, including 24-bit color depth and up to 1080p HD video, ensuring compatibility with modern display technologies.

The device's built-in bidirectional control channel operates concurrently with video data, enabling I2C communication over the same differential pair. This feature simplifies system design and reduces cable complexity, which is crucial in automotive environments where space and weight are at a premium.

For enhanced reliability, the DS90UB926QSQX/NOPB incorporates several safety features. It includes a built-in self-test (BIST) capability that allows for system diagnostics and error detection. Additionally, adaptive equalization technology compensates for cable length and quality variations, ensuring optimal signal integrity over long distances and through harsh automotive conditions.

As a nod to environmental concerns and the need for energy-efficient components, this serializer is designed with low power consumption in mind and is compliant with automotive industry standards, including AEC-Q100. The NOPB (No Pb) designation indicates that the product is lead-free, adhering to environmental regulations such as RoHS.

The DS90UB926QSQX/NOPB comes in a compact QFN-60 package, making it suitable for space-constrained applications. Its robust design, combined with Texas Instruments' commitment to quality, ensures that this serializer is a reliable and long-lasting solution for automotive video and data communication needs.

You May Also Be Interested in

THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0182 $50.0910
13+ $8.2201 $106.8613
19+ $7.9632 $151.3008
26+ $7.7064 $200.3664
34+ $7.4495 $253.2830
45+ $6.6788 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,033 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess