EN
  • EN
  • DE

MAX9258AGCM/V+

Part No MAX9258AGCM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERDE PROG UART/I2C 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Deserializer
Data Rate 840Mbps
Input Type LVDS
Output Type LVCMOS
Number of Inputs 1
Number of Outputs 18
Supply Voltage (V) 1.71V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MAX9258
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 707314-MAX9258AGCM/V+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9258AGCM/V+ CAD Model

Description

Maxim Integrated's MAX9258AGCM/V+ High-Speed Serializer

The MAX9258AGCM/V+ from Maxim Integrated is a state-of-the-art high-speed serializer designed for automotive camera applications that demand robust data transmission over a single coaxial cable or twisted pair. This powerful component is an essential building block in advanced driver-assistance systems (ADAS), providing a reliable link between cameras and processing units.

Key Features

  • High-Speed Data Transmission: The MAX9258AGCM/V+ can serialize 18-bit data and deliver it at a rate of up to 52Mbps, ensuring fast and efficient communication between devices.
  • GMSL (Gigabit Multimedia Serial Link) Technology: Utilizing GMSL technology, this serializer can transmit data over 15 meters of cable, providing flexibility in placement and routing within automotive environments.
  • Embedded Control Channel: This feature allows for bidirectional control communication, enabling the transmission of I²C messages and interrupt signals within the same cable used for video data, thereby reducing cabling requirements.
  • Spread Spectrum Capability: To mitigate electromagnetic interference (EMI), the MAX9258AGCM/V+ supports a spread spectrum clocking feature, which is crucial for maintaining signal integrity in the electrically noisy environment of vehicles.
  • Automotive Temperature Range: The device is designed to operate reliably in extreme temperatures ranging from -40°C to +105°C, suitable for the harsh conditions encountered in automotive settings.

Applications

The MAX9258AGCM/V+ is primarily used in automotive applications, particularly for:

  • ADAS camera systems
  • Rear-view and surround-view cameras
  • Automotive infotainment systems

Reliability and Safety

Understanding the critical nature of automotive safety, Maxim Integrated has equipped the MAX9258AGCM/V+ with features that ensure reliable operation. These include error detection and correction mechanisms, as well as a robust package that can withstand the vibration and shock typical in automotive environments.

Overall, the MAX9258AGCM/V+ is a testament to Maxim Integrated's commitment to delivering high-performance, reliable solutions for the automotive industry. Its advanced features and capabilities make it a top choice for engineers looking to enhance the safety and functionality of modern vehicles.

You May Also Be Interested in

Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Analog Devices Inc.
ADI
Lowest to $26.4642
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4760 $52.3800
12+ $8.5957 $103.1484
19+ $8.3271 $158.2149
25+ $8.0585 $201.4625
33+ $7.7899 $257.0667
43+ $6.9840 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,491 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess