EN
  • EN
  • DE

UPC2746T-T1B

Part No UPC2746T-T1B
Manufacturer CEL
Catalog RF Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer CEL
Win Source Part Number 401228-UPC2746T-T1B
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC2746T-T1B CAD Model

Description

The UPC2746T-T1B is a Silicon Bipolar MMIC Wideband Amplifier designed for various communication and signal processing applications. Manufactured by CEL (California Eastern Laboratories), this amplifier offers a combination of high gain, low noise, and wide bandwidth, making it suitable for demanding RF and IF amplification stages.

Applications

  • Wireless communication systems
  • Cable TV (CATV) infrastructure
  • Satellite communication equipment
  • Instrumentation amplifiers
  • RF and IF signal processing circuits

Features

  • High Gain: Provides significant signal amplification for weak signals.
  • Wide Bandwidth: Operates over a broad frequency range, enabling use in diverse applications.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal.
  • Silicon Bipolar MMIC Technology: Offers excellent performance and reliability.
  • Surface Mount Package: Facilitates easy integration into circuit boards.
  • Internally matched to 50 Ohms: simplifies design and reduces external components.

Benefits

  • Improved Signal Strength: Amplifies weak signals for better reception and transmission.
  • Enhanced System Performance: Low noise figure contributes to overall system signal-to-noise ratio.
  • Simplified Circuit Design: Internal matching reduces the need for external matching networks.
  • Reduced Component Count: Minimizes the number of external components required for implementation.
  • Increased Reliability: Silicon Bipolar technology ensures robust and stable operation.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Additional Details

The UPC2746T-T1B operates typically from a single +5V supply. Its gain and bandwidth specifications make it appropriate for applications where a wideband gain block is needed. It is commonly used as a first-stage amplifier in receivers or as a gain stage in transmitters. The specific frequency range and gain will vary based on the application circuit, but it is designed for applications up to a few GHz. The device is available in a surface mount package, which allows for ease of assembly and high-density board layouts. Consult the datasheet for detailed electrical characteristics and application circuits. It is essential to follow the manufacturer's recommended handling and soldering procedures to ensure the longevity and reliability of the component.

You May Also Be Interested in

Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess