Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr CEL
Package Bulk
Product Status Obsolete
Type Downconverter
Frequency 800MHz ~ 2GHz
For Use With/Related Products UPC8112TB
Supplied Contents Board(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 798828-UPC8112TB-EVAL
Ultra Librarian 3D Model Ultra Librarian UPC8112TB-EVAL CAD Model

Description

The 798828-UPC8112TB-EVAL is an RF evaluation and development kit designed for downconversion applications.

  • Frequency Range: 800MHz to 2GHz
  • Includes: Board
  • Designed for use with: UPC8112TB
  • Package: 1 pcs

You May Also Be Interested in

Qualcomm
DEV KIT QCC3003 6X6 QFN BT
Need more? Email Us
ECAD model for DK-QCC3003-6X6QFN-CE690-1A
Texas Instruments
KIT DEV FOR CC2530 / - CC2530 Transceiver; 802.15.4 (ZigBee?) 2.4GHz Evaluation Board
Need more? Email Us
ECAD model for CC2530DK
Analog Devices Inc.
BOARD EVALUATION FOR AD6643
Need more? Email Us
ECAD model for AD6643-200EBZ
Qualcomm
DEVELOPMENT KIT: QCA4012.SP240.1
Need more? Email Us
ECAD model for 30-Y9583-3
Analog Devices Inc.
EVAL BOARD HMC284AMS8G
Need more? Email Us
ECAD model for 105143-HMC284AMS8G
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SE5023L-EK2
M/A-Com Technology Solutions
EVAL BOARD FOR MASW-008322-TR100
Need more? Email Us
ECAD model for MASW-008322-001SMB
Analog Devices Inc.
BOARD EVAL FOR ADL5375-05
Need more? Email Us
ECAD model for ADL5375-05-EVALZ
Renesas Electronics America
EVALUATION BOARD FOR ISL5217KI
Need more? Email Us
ECAD model for ISL5217EVAL1

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention