Products specifications Report Issue?

Manufacturer SUNPLUS
Win Source Part Number 338286-SPCA514A-P1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPCA514A-P1 CAD Model

Description

The SUNPLUS 338286-SPCA514A-P1 is a low popularity electronic component with a balanced supply and demand status. This electronic component is manufactured by SUNPLUS, a trusted brand in the electronics industry.

  • Benefit: reliable and durable component that can be used in various electronic devices
  • Function: designed to meet the specific needs of electronic devices, ensuring that they function optimally
  • Quality: high-quality electronic component that provides excellent performance and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for SC00314SU69FER
AUK corp
PNP Silicon Transistor
Lowest to $0.0366
ECAD model for SBT2907AU
Yageo
Need more? Email Us
ECAD model for SBJ100505T-182Y-N
Sony
Need more? Email Us
ECAD model for SBX1548-21
Yageo
Need more? Email Us
ECAD model for SBY321611T-310Y-S
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for SB5E001
Renesas Electronics America
Need more? Email Us
ECAD model for SBL21004B
Diodes Incorporated
8A LOW VF SCHOTTKY BARRIER RECTIFIER
Need more? Email Us
ECAD model for SBM835L-13
Mitsubishi
Need more? Email Us
ECAD model for SC05-3E470HR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention