Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type ISM, PCN, WCDMA, VSAT, WIFI
Frequency 3.7GHz ~ 8.5GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 895018-SIM-852MH+
Ultra Librarian 3D Model Ultra Librarian SIM-852MH+ CAD Model

Description

The Mini-Circuits 895018-SIM-852MH+ is an RF and Wireless RF Mixer component designed for various applications.

  • Frequency Range: 3.7GHz to 8.5GHz
  • Suitable for: Wide range of devices
  • Compatible with: ISM, PCN, WCDMA, VSAT, and WIFI RF types
  • Attribute: Up/down converter
  • Package: Surface mount package with 8-SMD, No Lead
  • Product Status: Active
  • Performance: Reliable performance for various RF and wireless applications

You May Also Be Interested in

Analog Devices Inc.
IC MIXER LO/IF AMP 16SSOP
Lowest to $5.6445
ECAD model for HMC421QS16ETR
Analog Devices Inc.
Up/Down Conv Mixer 3V 975MHz/2.05GHz 8-Pin LFCSP EP / LF to 4 GHz High Linearity Y-Mixer
Lowest to $4.7273
ECAD model for ADL5350ACPZ
Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $105.6470
ECAD model for HMC264-SX
Analog Devices Inc.
MIXER
Lowest to $32.0881
ECAD model for HMC213BMS8ETR
NXP / Nexperia
Trans RF BJT NPN 15V 0.12A 3-Pin SC-70 / NPN 9 GHz wideband transistor
Lowest to $0.3267
ECAD model for BFS540
Analog Devices Inc.
EVAL BOARD / HMC774ALC3B series Mixer Evaluation Board
Need more? Email Us
ECAD model for EV1HMC774ALC3B
Analog Devices Inc.
WIDEBAND I/Q MIXER / RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 26.5GHz Die
Need more? Email Us
ECAD model for HMC8191-SX
Mini-Circuits
Frequency Mixer / Up/Down Conv Mixer 1.2GHz 6-Pin Case CD-542 T/R
Lowest to $12.8768
ECAD model for ADE-12MH

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention