Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Appliance
Output Current 2.5A
Supply Voltage - Operating 4.5 V to 6.7 V
Voltage - Load 20 V to 56 V
Temperature Range - Operating -20°C to 100°C (TA)
Mounting Through Hole
Case / Package 28-HDIP
Win Source Part Number 070713-LB1976
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1976 CAD Model

Description

The LB1976 from ON Semiconductor is a high-performance integrated circuit designed for the precise control of DC motors. This versatile component is engineered to cater to a broad range of applications, including but not limited to, office automation equipment, home appliances, and automotive systems. With its ability to provide efficient motor operation, the LB1976 is an ideal choice for developers looking to enhance the functionality and reliability of their motor-driven products.

Key Features

  • Motor Type Compatibility: The LB1976 is compatible with a variety of DC motors, making it a flexible solution for different design requirements.
  • High-Efficiency Operation: Designed to minimize power loss, the LB1976 ensures that the motor operates at high efficiency, which is crucial for battery-powered applications.
  • Advanced Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the motor and the control circuitry from potential damage.
  • Integrated Dual H-Bridge: The dual H-bridge configuration allows for bidirectional control of two DC motors or one stepper motor, providing versatility in motor control applications.

Applications

The LB1976's robust design and comprehensive feature set make it suitable for a wide array of applications. It is commonly used in:

  • Office automation machines like printers, copiers, and scanners
  • Consumer electronics such as robotic vacuum cleaners and toys
  • Automotive applications, including power window regulators and wiper controls

Technical Specifications

ON Semiconductor's LB1976 boasts a range of technical specifications that ensure it meets the rigorous demands of modern motor control systems:

  • Operating Voltage Range: Suitable for various power supply levels
  • Output Current Capability: Capable of driving motors with varying current requirements
  • Package Options: Available in different package types to fit compact and diverse board layouts

In conclusion, the LB1976 from ON Semiconductor is a versatile and efficient solution for DC motor control. Its combination of performance, protection features, and ease of integration make it a top choice for designers and engineers across multiple industries.

You May Also Be Interested in

Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Lowest to $11.8560
ECAD model for LB11696V-TLM-E
Infineon Technologies
Sensorless Motor Control IC for Appliances | IC MOTOR DRIVER 64MQFP
Lowest to $5.9679
ECAD model for IRMCK343TR
Diodes Incorporated
HALL-EFFECT SMART FAN MOTOR CONTROLLER | IC MOTOR DRIVER 3.8V-20V SOT89-5
Lowest to $1.0815
ECAD model for AH286-YL-13
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR
ON Semiconductor
1 A Dual H-Bridge Driver
Need more? Email Us
ECAD model for NCV7702BDWR2G
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
Rohm Semiconductor
3-phase motor driver
Need more? Email Us
ECAD model for BA6840BFS

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,020 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention