EN
  • EN
  • DE

PIC16F917-E/PT

Part No PIC16F917-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 352 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F917
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319154-PIC16F917-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F917-E/PT CAD Model

Description

Microchip Technology's PIC16F917-E/PT Microcontroller

The PIC16F917-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC16F family, designed to support a wide range of applications with its versatile features and capabilities. This powerful MCU is ideal for embedded systems that require a compact form factor without compromising on functionality or efficiency.

At the heart of the PIC16F917-E/PT is an 8-bit CPU with a Harvard architecture that allows it to execute instructions with speed and precision. The device operates at a maximum frequency of 20 MHz, providing a robust platform for time-sensitive applications. It comes equipped with 14 KB of flash memory, which is ample space for storing your application code, and 256 bytes of EEPROM for non-volatile data storage.

One of the standout features of the PIC16F917-E/PT is its integrated analog-to-digital converter (ADC) with up to 14 channels, offering a 10-bit resolution that ensures accurate analog signal measurements. This functionality is particularly useful for sensor interfacing and real-time data analysis in various industrial, automotive, and consumer applications.

The microcontroller also boasts a comprehensive set of peripherals, including two capture/compare/PWM modules, a synchronous serial port (SSP) with SPI and I²C capabilities, and a USART module for serial communication. These features provide developers with a multitude of options for interfacing with external devices and modules.

For on-chip debugging, the PIC16F917-E/PT supports the Microchip In-Circuit Debugger (ICD) via two dedicated pins, making it easier for developers to troubleshoot and optimize their applications. Additionally, this MCU is designed with power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), ensuring reliable operation even in power-critical scenarios.

The PIC16F917-E/PT is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. Its extended temperature range and low-power operation make it a versatile choice for a broad spectrum of projects, from hobbyist creations to commercial products.

Whether you're designing an intricate control system or a simple automation task, the PIC16F917-E/PT from Microchip Technology provides a balanced blend of performance, power efficiency, and peripheral integration to meet the demands of your next innovative project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7569 $52.5966
33+ $3.0826 $101.7258
51+ $2.9863 $152.3013
70+ $2.8900 $202.3000
90+ $2.7936 $251.4240
120+ $2.5046 $300.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess