The UPC8217TU-E2-A is a silicon monolithic integrated circuit manufactured by CEL (California Eastern Laboratories). It's primarily designed for use in L-band low noise block downconverters (LNBs) and other receiver applications where high gain and low noise figure are critical.
Applications:
- L-Band Low Noise Block Downconverters (LNBs)
- Satellite receivers
- Wireless communication systems
- Instrumentation amplifiers
Features:
- High Gain: The UPC8217TU-E2-A offers substantial gain, which allows for the amplification of weak signals.
- Low Noise Figure: Its design minimizes added noise, enhancing the signal-to-noise ratio for clearer reception.
- Wide Bandwidth: Capable of operating across a wide range of frequencies within the L-band.
- Stable Operation: Designed for stable performance under varying temperature and voltage conditions.
- Compact Package: Typically available in a small surface-mount package for space-saving integration.
Benefits:
- Improved Signal Reception: The combination of high gain and low noise figure significantly enhances the reception of weak signals.
- Enhanced System Performance: By improving the signal-to-noise ratio, the UPC8217TU-E2-A contributes to the overall performance and reliability of the receiver system.
- Simplified Design: Integration of amplification and noise reduction functions simplifies the design and reduces the component count of LNBs and other receivers.
- Reduced Size and Weight: The compact package enables smaller and lighter receiver designs.
Additional Details:
The UPC8217TU-E2-A typically requires external components for impedance matching and filtering to optimize its performance for specific applications. The device's gain and noise figure characteristics are typically specified at a particular operating frequency and voltage. Refer to the datasheet for precise electrical characteristics, recommended operating conditions, and application circuit examples.
Proper handling during assembly is crucial, following ESD (Electrostatic Discharge) precautions to prevent damage. The operating temperature range is also specified in the datasheet and should be considered to ensure reliable operation.