EN
  • EN
  • DE

1SMC8.5CA

Part No 1SMC8.5CA
Manufacturer Central Semiconductor Corp
Catalog TVS - Diodes
Description BI-DIRECTIONAL GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR 1500 WATTS, 5.0 THRU 170 VOLTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1122703-1SMC8.5CA
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC8.5CA CAD Model

Description

The 1SMC8.5CA is a Transient Voltage Suppressor (TVS) diode designed by Central Semiconductor Corp. It is specifically engineered to protect sensitive electronics from voltage transients that can occur due to events like lightning strikes, inductive load switching, and electrostatic discharge (ESD). It is part of the SMC series known for its robust design and reliable operation in challenging environments.

Applications

  • Protection of I/O ports
  • Overvoltage protection for sensitive circuits
  • Data line protection in communication systems
  • AC and DC power line protection
  • Protection for microprocessors and memory chips

Features

  • Glass passivated junction for enhanced reliability
  • Excellent clamping capability to limit overvoltages effectively
  • Low incremental surge resistance, minimizing the impact on normal circuit operation
  • Very fast response time: Typically less than 1.0 ps from 0 Volts to BV minimum, enabling rapid protection
  • Low reverse leakage current (IR typically less than 1 μA above 10 V)
  • Guaranteed high temperature soldering: can withstand 260°C for 10 seconds at the terminals
  • The plastic material used has UL flammability classification 94V-O

Benefits

  • Ensures the reliable performance of electronic equipment by providing robust protection against voltage surges
  • Extends the lifespan of vulnerable components by diverting transient energy away from them
  • Reduces downtime and maintenance costs associated with component failures due to transient voltages
  • Improves overall system reliability and performance in environments prone to voltage transients
  • Simple to integrate into existing circuit designs due to its industry-standard package

Specifications

The 1SMC8.5CA has a standoff voltage of 8.5V and a breakdown voltage ranging from 9.44V to 10.4V. It features a peak pulse power capability of 1500W at 10/1000μs. The diode is housed in an SMC (DO-214AB) package, suitable for surface mounting. The operating and storage temperature range spans from -55°C to +150°C.

This TVS diode is particularly suitable for applications where board space is limited but high surge protection is required. Its bidirectional clamping characteristic provides protection against both positive and negative transients. By quickly clamping transient voltages, the 1SMC8.5CA ensures the continued operation and longevity of valuable electronic equipment. It offers a cost-effective solution for enhancing the resilience of electronic systems against transient threats.

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2573 $59.6022
34+ $3.4927 $118.7518
52+ $3.3842 $175.9784
71+ $3.2744 $232.4824
92+ $3.1659 $291.2628
123+ $2.8378 $349.0494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess