EN
  • EN
  • DE

CBRHDSH2-40

Part No CBRHDSH2-40
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description HIGH DENSITY 2.0 AMP DUAL IN LINE SCHOTTKY BRIDGE RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1159285-CBRHDSH2-40
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBRHDSH2-40 CAD Model

Description

The CBRHDSH2-40 is a Schottky Rectifier manufactured by Central Semiconductor Corp. It is designed for applications requiring high efficiency and fast switching speeds.

Applications:

  • Switching Power Supplies: Used as a rectifier in high-frequency switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Provides protection against reverse voltage conditions.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load circuits.
  • Solar Panel Applications: Utilized to prevent reverse current flow in solar panel systems.

Features:

  • High Surge Current Capability: Provides protection against transient current surges.
  • High-Temperature Operation: Maintains performance at elevated temperatures.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses in power conversion applications.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation.
  • High-Frequency Performance: Fast switching speed allows for efficient operation in high-frequency circuits.
  • Compact Design: Surface mount package enables compact designs.

Additional Details:

The CBRHDSH2-40 is available in a surface mount package. Key specifications include a maximum repetitive peak reverse voltage of 40V, a forward current of 2A, and a surge current capability of 60A. It is commonly used in power supplies, converters, and other high-efficiency applications. The low forward voltage drop and fast switching speed make it an excellent choice for applications where efficiency and performance are critical.

You May Also Be Interested in

Cherry Semiconductor Corporation
5V, 1A Linear Regulator with and ENABLE RESET
Lowest to $0.2864
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
COSMO
REED RELAY
Lowest to $1.9713
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess